NEC Display Solutions 21" Professional High-Resolution Desktop Monitor LCD2190UXP-BK

Description
The 21" NEC MultiSync LCD2190UXp-BK, featuring the latest S-PVA (Super Patterned Vertical Alignment) LCD technology, delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that makes it one of the most intelligent, versatile LCDs to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen Quick release stand easily disengages from head for mounting applications
Description
The 21" NEC MultiSync LCD2190UXp-BK, featuring the latest S-PVA (Super Patterned Vertical Alignment) LCD technology, delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that makes it one of the most intelligent, versatile LCDs to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen Quick release stand easily disengages from head for mounting applications

Suppliers

Company
Product
Description
Supplier Links
21
Itasca, IL, USA
21" Professional High-Resolution Desktop Monitor
LCD2190UXP-BK
21" Professional High-Resolution Desktop Monitor LCD2190UXP-BK
The 21" NEC MultiSync LCD2190UXp-BK, featuring the latest S-PVA (Super Patterned Vertical Alignment) LCD technology, delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that makes it one of the most intelligent, versatile LCDs to date. Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor Integrated ergonomic handle allows for easy transport Supports 12-bit internal programmable lookup tables (LUTs) for calibration AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen Quick release stand easily disengages from head for mounting applications

The 21" NEC MultiSync LCD2190UXp-BK, featuring the latest S-PVA (Super Patterned Vertical Alignment) LCD technology, delivers cutting-edge technologies and design features to the desktops of even the most discerning professional users. This advanced display boasts nearly 30 new features that makes it one of the most intelligent, versatile LCDs to date.

  • Real Time Clock has the ability to set schedules for on/off times 24/7 and can be set to warm up 30 minutes before use for optimum color representation
  • Ambix3™ technology provides the widest range of video compatibility by allowing three computers to be connected to a single monitor
  • Integrated ergonomic handle allows for easy transport
  • Supports 12-bit internal programmable lookup tables (LUTs) for calibration
  • AmbiBright™ ambient light sensor automatically adjusts the display's brightness based on lighting conditions
  • ColorComp™ digital uniformity correction reduces screen uniformity errors and compensates for differences in color/grayscale and luminance across the entire screen
  • Quick release stand easily disengages from head for mounting applications
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number LCD2190UXP-BK
Product Name 21" Professional High-Resolution Desktop Monitor
Color Color
Unlock Full Specs
to access all available technical data

Similar Products

VFD Displays - 1914927P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Types Serial Interface; Serial
Input Voltage 76 volts
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
55
Specs
Other Type/Technology Other Type/Technology; SPVA (P-DID)
Color Color
Input Types DVI; HDMI; RGB; VGA
View Details
Specs
Monitor Type LED Display
Features Audio Capabilities
Color Color
View Details