Visual Sound, Inc. Handheld Microphone Transmitter IRH-30N

Description
TeachLogic, Inc. The handheld microphone/transmitt er is primarily used by students for interactive class participation. The ergonomic design renders user comfort and very low handling noise. The unidirectional condenser microphone reproduces excellent vocal quality and the windscreen prevents breath pops. The emitting diodes are located around the bottom end for 360° transmission and assured connectivity throughout the classroom.
Description
TeachLogic, Inc. The handheld microphone/transmitt er is primarily used by students for interactive class participation. The ergonomic design renders user comfort and very low handling noise. The unidirectional condenser microphone reproduces excellent vocal quality and the windscreen prevents breath pops. The emitting diodes are located around the bottom end for 360° transmission and assured connectivity throughout the classroom.

Suppliers

Company
Product
Description
Supplier Links
Handheld Microphone Transmitter - IRH-30N - Visual Sound, Inc.
Broomall, PA, USA
Handheld Microphone Transmitter
IRH-30N
Handheld Microphone Transmitter IRH-30N
TeachLogic, Inc. The handheld microphone/transmitt er is primarily used by students for interactive class participation. The ergonomic design renders user comfort and very low handling noise. The unidirectional condenser microphone reproduces excellent vocal quality and the windscreen prevents breath pops. The emitting diodes are located around the bottom end for 360° transmission and assured connectivity throughout the classroom.

TeachLogic, Inc.

The handheld microphone/transmitter is primarily used by students for interactive class participation. The ergonomic design renders user comfort and very low handling noise. The unidirectional condenser microphone reproduces excellent vocal quality and the windscreen prevents breath pops. The emitting diodes are located around the bottom end for 360° transmission and assured connectivity throughout the classroom.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number IRH-30N
Product Name Handheld Microphone Transmitter
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Condenser Instrument Microphone - UEM81C Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 4 mV/Pa (27579 mV/psi)
View Details