ELMO USA Corp.
The iP-750E Digital Visual Presenter offers 3 primary Color LCD Shutter Projection with a brightness of 4,500 ANSI lumens.
Alliance International
Now shipping! The iP-750E is a 4,500 lumen LCD projector combined with a 2-million pixel camera and USB image capture firmware. The built-in camera allows presenters to easily show documents, transpa...
Now shipping! The iP-750E is a 4,500 lumen LCD projector combined with a 2-million pixel camera and USB image capture firmware. The built-in camera allows presenters to easily show documents, transparencies, books, and some 3-D objects. The advantages of this all-in-one system are: * Eliminates the need for a separate document camera, thereby reducing clutter on the meeting room table. * USB image capture to save images of documents, magazines, 3-D objects to computer. * Easier set-up (since the camera is built-in, it's not necessary to set-up and connect a separate document camera) * Easy to walk up and use without any training * Unobstructed views (document cameras on a meeting table could partially block some views of the screen). * Evenly illuminated image (no hot spots) * Outstanding image quality -- even small type appears clear (because of 2-million pixel resolution). At just over 18 lbs. (about the same weight as most professional document cameras), setting-up the iP-750E is easy whenever, wherever there's a meeting. Distributed & serviced in the US by Alliance International. For additional information please call (858) 558-2030 or send an e-mail.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | iP-750E |
| Product Name | Digital Visual Presenter |