Visual Sound, Inc. 2 Channel Power Amplifier iP 450

Description
Lab.gruppen The iP 450 is a space-saving power amplifier, ideal for use in installations as well as in cost-effective live sound systems. 2 x 110 watts @ 8 Ohms (Measured just below clip level, with both channels driven) 2 x 160 watts @ 4 Ohms (Measured just below clip level, with both channels driven) 2 x 200 watts @ 2 Ohms (Measured just below clip level, with both channels driven) Compact design: 2U high Intercooler® cooling system with front-to-rear airflow Multiple positions gain switch Easily accessible dust filter Improved low-end power bandwidth Neutrik Combo jack and Phoenix terminal block input connectors Bridged mono outputs in one SpeakOn connector
Description
Lab.gruppen The iP 450 is a space-saving power amplifier, ideal for use in installations as well as in cost-effective live sound systems. 2 x 110 watts @ 8 Ohms (Measured just below clip level, with both channels driven) 2 x 160 watts @ 4 Ohms (Measured just below clip level, with both channels driven) 2 x 200 watts @ 2 Ohms (Measured just below clip level, with both channels driven) Compact design: 2U high Intercooler® cooling system with front-to-rear airflow Multiple positions gain switch Easily accessible dust filter Improved low-end power bandwidth Neutrik Combo jack and Phoenix terminal block input connectors Bridged mono outputs in one SpeakOn connector

Suppliers

Company
Product
Description
Supplier Links
2 Channel Power Amplifier - iP 450 - Visual Sound, Inc.
Broomall, PA, USA
2 Channel Power Amplifier
iP 450
2 Channel Power Amplifier iP 450
Lab.gruppen The iP 450 is a space-saving power amplifier, ideal for use in installations as well as in cost-effective live sound systems. 2 x 110 watts @ 8 Ohms (Measured just below clip level, with both channels driven) 2 x 160 watts @ 4 Ohms (Measured just below clip level, with both channels driven) 2 x 200 watts @ 2 Ohms (Measured just below clip level, with both channels driven) Compact design: 2U high Intercooler® cooling system with front-to-rear airflow Multiple positions gain switch Easily accessible dust filter Improved low-end power bandwidth Neutrik Combo jack and Phoenix terminal block input connectors Bridged mono outputs in one SpeakOn connector

Lab.gruppen

The iP 450 is a space-saving power amplifier, ideal for use in installations as well as in cost-effective live sound systems.

  • 2 x 110 watts @ 8 Ohms (Measured just below clip level, with both channels driven)
  • 2 x 160 watts @ 4 Ohms (Measured just below clip level, with both channels driven)
  • 2 x 200 watts @ 2 Ohms (Measured just below clip level, with both channels driven)
  • Compact design: 2U high
  • Intercooler® cooling system with front-to-rear airflow
  • Multiple positions gain switch
  • Easily accessible dust filter
  • Improved low-end power bandwidth
  • Neutrik Combo jack and Phoenix terminal block input connectors
  • Bridged mono outputs in one SpeakOn connector
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number iP 450
Product Name 2 Channel Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details
2-channel Class A/B Full-Range Amplifier. 150 W x 2 @ 1.5-4 Ω per ch. - 300/2v2 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class AB
View Details