InFocus Corporation, Inc.
The InFocus IN5532 presents fully digital, best-in-class performance with a wealth of leading edge features that shine even in a light-flooded theater. Featuring DLP® DarkChip liquid cooled DMD technology with our own BrilliantColor enhancement, the IN5532 is the perfect projector for professional installations requiring totally reliable, continuous operation, high brightness, and flexible lens options. Featuring WXGA (1280 x 800) resolution, the IN5532 presents high-performance optics and state-of-the-art motorized lens adjustments for greater installation flexibility. With a high brightness of 7000 lumens, your audience will be totally inspired. Design your projector your way. Choose from optional glossy black, matte white, or wood grain to complement the décor of your room. The InFocus signature LiteTouch panel provides a recessed, backlit touch interface that disappears when not in use, and our integrated cable management system keeps messy cables neatly organized and out of sight, ensuring your installation looks uncluttered and clean. The IN5532 is expertly designed with highest-performance components engineered throughout. Embedded wired and wireless DisplayLink ensures hassle-free, plug and project connectivity over USB every time. Native widescreen WXGA (1280 x 800) resolution ensures seamless compatibility with the latest 16:9 or 16:10 video and computer formats, delivering 40% more space to present your big ideas to a wider audience. In addition, our SplitScreen technology finally ends the need for multiple display devices, by enabling you to show two images from different sources in various configurations on the same screen -- perfect for video conferencing and distance learning. Additional features such as automatic ceiling detection and keystone correction, partnered with lens shift and flexible zoom, ensure you present crisp, square and centered images every time, while Pincushion or Barrel Distortion, adjust images to bowed or imperfect surfaces. InFocus created the IN5532 with energy efficiency and total reliability in mind. Its dual lamp design allows you to operate in two alternate power modes depending on your needs, while continuous use dual lamp applications are ensured back-up lamp operation should the primary lamp cease to perform. Fail-safe features, combined with liquid cooled DMD and filter-free design ensures the IN5532 is one of the most reliable, cost-effective high-performance projectors available. The IN5532s ima
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | IN5532 |
| Product Name | Projector |