InFocus Corporation, Inc.
The InFocus IN5502 digital projector presents outstanding performance and a wealth of state-of-the-art features that shine even in a fully lit lecture hall. Featuring DLP® DarkChip technology and our own BrilliantColor enhancement, the IN5502 produces vivid, true-to-life widescreen WXGA images. The IN5502 is engineered with high quality optics, flexible lens options, and motorized lens adjustments for greater integration flexibility. With a maximum brightness of 5000 lumens, your audience will definitely take notice. Customize your projector. Choose your favorite look from optional glossy black, matte white, or wood grain to complement the décor of your room Our signature LiteTouch panel provides a recessed, backlit touch interface that disappears when not in use, and our integrated cable management system keeps messy cables neatly organized and out of sight, keeping your installation looking uncluttered and clean. Embedded wired and wireless DisplayLink ensures hassle-free, plug and project connectivity over USB every time, or choose PC Free playback via a standard USB stick with the InFocus LitePort. Native widescreen WXGA (1280 x 800) resolution ensures seamless compatibility with the latest 16:9 or 16:10 video and computer formats, delivering 40% more space to present your big ideas to a wider audience. In addition, our SplitScreen technology finally ends the need for multiple display devices by enabling users to show two images from different sources in various configurations on the same screen -- perfect for video conferencing and distance learning. Additional features such as automatic ceiling detection and keystone correction, partnered with lens shift and flexible zoom, ensure you present crisp, square and centered images every time, while Pincushion or Barrel Distortion, adjust images to bowed or imperfect surfaces. InFocus created the IN5502 with a single lamp with DLP and a filter-free design to make the IN5502 one of the most cost-effective high-performance projectors available. The IN5502's image is backed by a 5-year DLP® imager warranty, and the full InFocus customer satisfaction promise, so you can have total peace of mind and confidence in your projector 24/7. The IN5502 blends the best of legacy analog with rich digital connectivity, featuring HD15, BNC and component inputs, and HDMI 1.3 and RS232 to support the latest formats in high performance data and HD. The InFocus IN5502 has built-in networking that, when coupled wit
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | IN5502 |
| Product Name | Digital Projector |