Optoma’s PKA31 Pico pocket projector provides projection power anywhere. Featuring up to 50 ANSI lumens and native widescreen WVGA resolution, the palm-sized PKA31 enables you to easily display videos, photos and graphics at home or on the road. The included Apple connection kit allows you to connect your iPod, iPhone or iPad to share your multimedia content directly whether it be for business purposes or just for fun. A wide variety of inputs and the ability to playback content from onboard memory add to the PKA31’s versatility. Capable, compact and ultra-portable, the PKA31 sets a new standard for mobile projecting
Truly portable - palm size, lightweight, and rechargeable
Project large widescreen images of up to 120” diagonal
Apple Connection Kit – share the fun from the iPod, iPhone, or iPad with the included kit
MicroSD card slot allows for memory expansion
LED light source lasts over 20,000 hours while producing excellent color
Store your images, videos and presentations on the PKA31 for convenient playback
VGA adapter – project images from your VGA-compatible laptop or netbook
Full assortment of I/O ports, including HDMI, USB, VGA, and video, allows for easy
connections to a variety of devices such as digital cameras and camcorders
Optoma’s PKA31 Pico pocket projector provides projection power anywhere. Featuring up to 50 ANSI lumens and native widescreen
WVGA resolution, the palm-sized PKA31 enables you to easily display videos, photos and graphics at home or on the road. The included
Apple connection kit allows you to connect your iPod, iPhone or iPad to share your multimedia content directly whether it be for business
purposes or just for fun. A wide variety of inputs and the ability to playback content from onboard memory add to the PKA31’s versatility.
Capable, compact and ultra-portable, the PKA31 sets a new standard for mobile projecting
- Truly portable - palm size, lightweight, and rechargeable
- Project large widescreen images of up to 120” diagonal
- Apple Connection Kit – share the fun from the iPod, iPhone, or iPad with the included kit
- MicroSD card slot allows for memory expansion
- LED light source lasts over 20,000 hours while producing excellent color
- Store your images, videos and presentations on the PKA31 for convenient playback
- VGA adapter – project images from your VGA-compatible laptop or netbook
- Full assortment of I/O ports, including HDMI, USB, VGA, and video, allows for easy
- connections to a variety of devices such as digital cameras and camcorders