InFocus Corporation, Inc.
The InFocus IN2112 DLP® projector is the compact, powerful, and reliable solution for business and education professionals on a tight budget.
The InFocus IN2112 projector produces crisp text and pictures with true-to-life colors. DLP technology and InFocus BrilliantColor enhancement. 3000 lumens displays bright images in ambient daylight. SVGA (800 x 600) resolution. XGA (1024 x 768) available on IN2114 model. Controlling your IN2112 portable projector is easy and intuitive. LiteTouch keypad provides easy access to the most commonly-used functions. Save energy with low standby power consumption. Filter-free design of the IN2112 means less maintenance and worry-free, 24/7 operation. Installation-friendl
y design with easy access to lamp doors, serial numbers, and I/O panels. Many great features are packed into the affordable InFocus IN2112 projector. Two computer and two audio inputs make the IN2112 convenient for multiple users. Eco Mode projects in 2400 lumens to save energy when in darker environments. Maximum security with Kensington lock compatible slot and user-assigned PIN feature. Send dynamic messages for instant display to your InFocus projectors using the InFocus Dynamic Messaging System (DMS).
InFocus Corporation, Inc.
The InFocus IN2112 DLP® projector is the compact, powerful, and reliable solution for business and education professionals on a tight budget.
The InFocus IN2112 projector produces crisp text and pictures with true-to-life colors. DLP technology and InFocus BrilliantColor enhancement. 3000 lumens displays bright images in ambient daylight. SVGA (800 x 600) resolution. XGA (1024 x 768) available on IN2114 model. Controlling your IN2112 portable projector is easy and intuitive. LiteTouch keypad provides easy access to the most commonly-used functions. Save energy with low standby power consumption. Filter-free design of the IN2112 means less maintenance and worry-free, 24/7 operation. Installation-friendly design with easy access to lamp doors, serial numbers, and I/O panels. Many great features are packed into the affordable InFocus IN2112 projector. Two computer and two audio inputs make the IN2112 convenient for multiple users. Eco Mode projects in 2400 lumens to save energy when in darker environments. Maximum security with Kensington lock compatible slot and user-assigned PIN feature. Send dynamic messages for instant display to your InFocus projectors using the InFocus Dynamic Messaging System (DMS).