InFocus Corporation, Inc.
The InFocus IN1503 widescreen projector brings a wider viewing range and brilliant InFocus picture quality to the smallest rooms. It combines close-up projection with a compact size allowing for edge-of-table projection, freeing up table space, and minimizing ambient noise. Lightweight, portable, and powerful, the IN1503 features a brightness of 3000 lumens and native widescreen WXGA (1280 x 800) resolution for vibrant, true-to-life images in vivid detail. Loaded with digital connections, including DisplayLink, HDMI, and LitePort PC-free presenter, the IN1503 brings leading-edge projection to the tightest of spaces. At a compact 4.4 lbs / 2 kg, the IN1503 is easiliy portable between small and medium conference rooms, yet can also be ceiling mounted. The IN1503 projector is fitted with a short throw lens that allows for up close projection where table and wall space are in short supply. InFocus ease-of-use features, including LiteTouch backlit keypad and LiteSwitch instant ON/OFF, combined with an intuitive and user friendly interface make the IN1503 a perfect multi-user shared solution. The IN1503 projector is packed with leading edge digital connectivity such as HDMI for seamless compatibility with the latest computer and HD Video sources, along with InFocus custom connections such as DisplayLink for projection over USB and LitePort for PC-free presenter inputs; all designed for plug-and-project ease. The IN1503 also features standard analog connectivity including VGA (HD15) and composite video. The IN1503 projector has a 20% optical zoom feature which allows users to resize the screen without physically moving the projector - a real bonus when table and room space are limited. Shining a powerful 3000 lumens, the IN1503 keeps your meeting together with bright crisp images, even with the lights on. A maximum resolution of WSXGA (1920 x 1200) ensures full digital compatibility with multiple data and video inputs, including HDTV. The InFocus IN1503 brings big, brilliant performances to the smallest of venues.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Projectors |
| Product Number | IN1503 |
| Product Name | Widescreen Projector |