Visual Sound, Inc. Impulse Two-way Molded LoudSpeaker Impulse 7:Black

Description
Peavey Electronics Impulse Two-way Molded Loudspeaker Full-range two-way loudspeaker system. 160 watts program, 320 watts maximum output.
Description
Peavey Electronics Impulse Two-way Molded Loudspeaker Full-range two-way loudspeaker system. 160 watts program, 320 watts maximum output.

Suppliers

Company
Product
Description
Supplier Links
Impulse Two-way Molded LoudSpeaker - Impulse 7:Black - Visual Sound, Inc.
Broomall, PA, USA
Impulse Two-way Molded LoudSpeaker
Impulse 7:Black
Impulse Two-way Molded LoudSpeaker Impulse 7:Black
Peavey Electronics Impulse Two-way Molded Loudspeaker Full-range two-way loudspeaker system. 160 watts program, 320 watts maximum output.

Peavey Electronics

Impulse Two-way Molded Loudspeaker

Full-range two-way loudspeaker system. 160 watts program, 320 watts maximum output.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 7:Black
Product Name Impulse Two-way Molded LoudSpeaker
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Energy Power EM-2.1 Multimedia System -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 25 watts
Frequency Response 80 to 20000 Hz
Weight 4580.50 g (161.60 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details