Visual Sound, Inc. Impulse® 6T Molded Two-Way Loudspeaker (Black) Impulse 6T:Black

Description
Peavey Electronics A 70 Volt line version of an excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement a with built-in transformer for 70 Volt line distribution systems. The Impulse® 6T has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter and will provide up to 98 dB SPL with the 35 W tap. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).
Description
Peavey Electronics A 70 Volt line version of an excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement a with built-in transformer for 70 Volt line distribution systems. The Impulse® 6T has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter and will provide up to 98 dB SPL with the 35 W tap. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).

Suppliers

Company
Product
Description
Supplier Links
Impulse® 6T Molded Two-Way Loudspeaker (Black) - Impulse 6T:Black - Visual Sound, Inc.
Broomall, PA, USA
Impulse® 6T Molded Two-Way Loudspeaker (Black)
Impulse 6T:Black
Impulse® 6T Molded Two-Way Loudspeaker (Black) Impulse 6T:Black
Peavey Electronics A 70 Volt line version of an excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement a with built-in transformer for 70 Volt line distribution systems. The Impulse® 6T has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter and will provide up to 98 dB SPL with the 35 W tap. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).

Peavey Electronics

A 70 Volt line version of an excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement a with built-in transformer for 70 Volt line distribution systems. The Impulse® 6T has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter and will provide up to 98 dB SPL with the 35 W tap. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 6T:Black
Product Name Impulse® 6T Molded Two-Way Loudspeaker (Black)
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.77 inch (45 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
BK Series -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 30 ohms
Sensitivity 125 dB
Size 0.31 inch (8 mm)
View Details
Powered Subwoofer with Dual 13.5-inch Subwoofer Drivers, 3800 watts - g213-GLOSS - JL Audio, Inc.
Specs
Features Case
Weight 163265.31 g (5760.00 oz)
Application Automotive
View Details