Visual Sound, Inc. Impulse® 6 Two-Way Molded Loudspeaker (White) Impulse 6:White

Description
Peavey Electronics An excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement. The Impulse® 6 has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter that will provide up to 100 dB SPL and handle up to 200 watts peak. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).
Description
Peavey Electronics An excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement. The Impulse® 6 has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter that will provide up to 100 dB SPL and handle up to 200 watts peak. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).

Suppliers

Company
Product
Description
Supplier Links
Impulse® 6 Two-Way Molded Loudspeaker (White) - Impulse 6:White - Visual Sound, Inc.
Broomall, PA, USA
Impulse® 6 Two-Way Molded Loudspeaker (White)
Impulse 6:White
Impulse® 6 Two-Way Molded Loudspeaker (White) Impulse 6:White
Peavey Electronics An excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement. The Impulse® 6 has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter that will provide up to 100 dB SPL and handle up to 200 watts peak. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).

Peavey Electronics

An excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement. The Impulse® 6 has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter that will provide up to 100 dB SPL and handle up to 200 watts peak. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 6:White
Product Name Impulse® 6 Two-Way Molded Loudspeaker (White)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276741 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Nominal Power 0.7000 watts
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Nominal Power 0.5000 watts
Maximum Power 0.3500 watts
Sensitivity 73 dB
View Details