Visual Sound, Inc. Impulse® 6 Molded Two-Way Loudspeaker (Black) Impulse 6:Black

Description
Peavey Electronics An excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement. The Impulse® 6 has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter that will provide up to 100 dB SPL and handle up to 200 watts peak. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).
Description
Peavey Electronics An excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement. The Impulse® 6 has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter that will provide up to 100 dB SPL and handle up to 200 watts peak. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).

Suppliers

Company
Product
Description
Supplier Links
Impulse® 6 Molded Two-Way Loudspeaker (Black) - Impulse 6:Black - Visual Sound, Inc.
Broomall, PA, USA
Impulse® 6 Molded Two-Way Loudspeaker (Black)
Impulse 6:Black
Impulse® 6 Molded Two-Way Loudspeaker (Black) Impulse 6:Black
Peavey Electronics An excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement. The Impulse® 6 has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter that will provide up to 100 dB SPL and handle up to 200 watts peak. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).

Peavey Electronics

An excellent indoor/outdoor mini 2-way speaker system that is perfect for any application from foreground music to speech reinforcement. The Impulse® 6 has a hi-fi sound character with great clarity which is ideal for background music systems in bars, taverns, arenas, lounges, arcades or anywhere multi-channel, multi-speaker sound systems are required. This speaker utilizes a specially designed 5 1/4 inch woofer and a 1 inch soft dome tweeter that will provide up to 100 dB SPL and handle up to 200 watts peak. Its trapezoidal high impact polypropylene cabinet is nearly indestructible. A perforated aluminum grille protects the weather-resistant drivers. With six threaded inserts and optional mounting hardware, this speaker can be wall or ceiling mounted, flown or used in arrays. It is available in black (with a black grille) or white (with a white grille).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 6:Black
Product Name Impulse® 6 Molded Two-Way Loudspeaker (Black)
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527040 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 98 dB
Size 0.20 inch (5 mm)
View Details