Visual Sound, Inc. Powered Subwoofer, 1000 Watts Impulse 115P

Description
Peavey Electronics An explosive combination of patented technology, the Impulse® 115P is an excellent choice for clubs, touring bands, professional sound companies and houses of worship. This impressive powered subwoofer utilizes a 15 inch Low Rider® high power woofer with Kevlar® impregnated cone with extra-long cone excursion driven by an internal 1,000 watt power amplifier and a Kosmos® sub-harmonic generator (patent pending) for increased low end, with bypass switch. It also incorporates DDT™ compression for speaker protection and to prevent clipping. Use the built-in electronic crossover filtering and high-pass line level output and/or simultaneously drive a pair of full-range passive speakers from the left and right power output jacks. This subwoofer system will generate sound pressure levels in excess of 128 dB. Powered system with 1000 watts continuous power DDT™ compression incorporated 15 inch Low Rider® bass woofer Peak SPL in excess of 128 dB kosmos® sub harmonic generator system with bypass switch Stand alone, electronic two-way or three channel operation Left & right power amp outputs with high-pass crossover Built-in electronic crossover with line level high-pass out 1/4 inch TRS & female XLR line-level balanced inputs Male XLR thru output Frequency response: 45 Hz to 120 Hz Premium 19 mm plywood, scuff-resistant Hammer Head™ polyurea cabinet finish Satellite pole holder built-in Compact dimensions, reasonable weight
Description
Peavey Electronics An explosive combination of patented technology, the Impulse® 115P is an excellent choice for clubs, touring bands, professional sound companies and houses of worship. This impressive powered subwoofer utilizes a 15 inch Low Rider® high power woofer with Kevlar® impregnated cone with extra-long cone excursion driven by an internal 1,000 watt power amplifier and a Kosmos® sub-harmonic generator (patent pending) for increased low end, with bypass switch. It also incorporates DDT™ compression for speaker protection and to prevent clipping. Use the built-in electronic crossover filtering and high-pass line level output and/or simultaneously drive a pair of full-range passive speakers from the left and right power output jacks. This subwoofer system will generate sound pressure levels in excess of 128 dB. Powered system with 1000 watts continuous power DDT™ compression incorporated 15 inch Low Rider® bass woofer Peak SPL in excess of 128 dB kosmos® sub harmonic generator system with bypass switch Stand alone, electronic two-way or three channel operation Left & right power amp outputs with high-pass crossover Built-in electronic crossover with line level high-pass out 1/4 inch TRS & female XLR line-level balanced inputs Male XLR thru output Frequency response: 45 Hz to 120 Hz Premium 19 mm plywood, scuff-resistant Hammer Head™ polyurea cabinet finish Satellite pole holder built-in Compact dimensions, reasonable weight

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Powered Subwoofer, 1000 Watts
Impulse 115P
Powered Subwoofer, 1000 Watts Impulse 115P
Peavey Electronics An explosive combination of patented technology, the Impulse® 115P is an excellent choice for clubs, touring bands, professional sound companies and houses of worship. This impressive powered subwoofer utilizes a 15 inch Low Rider® high power woofer with Kevlar® impregnated cone with extra-long cone excursion driven by an internal 1,000 watt power amplifier and a Kosmos® sub-harmonic generator (patent pending) for increased low end, with bypass switch. It also incorporates DDT™ compression for speaker protection and to prevent clipping. Use the built-in electronic crossover filtering and high-pass line level output and/or simultaneously drive a pair of full-range passive speakers from the left and right power output jacks. This subwoofer system will generate sound pressure levels in excess of 128 dB. Powered system with 1000 watts continuous power DDT™ compression incorporated 15 inch Low Rider® bass woofer Peak SPL in excess of 128 dB kosmos® sub harmonic generator system with bypass switch Stand alone, electronic two-way or three channel operation Left & right power amp outputs with high-pass crossover Built-in electronic crossover with line level high-pass out 1/4 inch TRS & female XLR line-level balanced inputs Male XLR thru output Frequency response: 45 Hz to 120 Hz Premium 19 mm plywood, scuff-resistant Hammer Head™ polyurea cabinet finish Satellite pole holder built-in Compact dimensions, reasonable weight

Peavey Electronics

An explosive combination of patented technology, the Impulse® 115P is an excellent choice for clubs, touring bands, professional sound companies and houses of worship. This impressive powered subwoofer utilizes a 15 inch Low Rider® high power woofer with Kevlar® impregnated cone with extra-long cone excursion driven by an internal 1,000 watt power amplifier and a Kosmos® sub-harmonic generator (patent pending) for increased low end, with bypass switch. It also incorporates DDT™ compression for speaker protection and to prevent clipping. Use the built-in electronic crossover filtering and high-pass line level output and/or simultaneously drive a pair of full-range passive speakers from the left and right power output jacks. This subwoofer system will generate sound pressure levels in excess of 128 dB.

  • Powered system with 1000 watts continuous power
  • DDT™ compression incorporated
  • 15 inch Low Rider® bass woofer
  • Peak SPL in excess of 128 dB
  • kosmos® sub harmonic generator system with bypass switch
  • Stand alone, electronic two-way or three channel operation
  • Left & right power amp outputs with high-pass crossover
  • Built-in electronic crossover with line level high-pass out
  • 1/4 inch TRS & female XLR line-level balanced inputs
  • Male XLR thru output
  • Frequency response: 45 Hz to 120 Hz
  • Premium 19 mm plywood, scuff-resistant Hammer Head™ polyurea cabinet finish
  • Satellite pole holder built-in
  • Compact dimensions, reasonable weight
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Impulse 115P
Product Name Powered Subwoofer, 1000 Watts
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 276748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
Size 1.10 inch (28 mm)
View Details
CC-10 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 200 watts
Impedance 8 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details