Visual Sound, Inc. IMOL3125 (31.25mm) IMOL

Description
AKIRA The Neoart IMOL is installed from the front by inserting modules to newly developed vertical connector cases. For installations with limited screen depth for installation, this system provides cable less installation. Pixel Pitch: 31.25mm Display Color: 4.4 trillion (14 bit) Module Size: 500X250mm LED Intensity: 5,000Nit (cd/m2) Quantity of Pixels/Module: 16X8=128 Pixels Viewing Angle: 140Hor.~100Ver. Operating Temperature: -20o C~ 60o C Power Consumption: 70W (Max) Refresh Rate (PAL/NTSC): 400 Image depth: 400 Contrast Ratio: 900:1 Electricity: 220/110V AC, 50/60 Hz Protection: Waterproof and Dust proof Input Source: Text, Graphic, Animation and Optional Video
Description
AKIRA The Neoart IMOL is installed from the front by inserting modules to newly developed vertical connector cases. For installations with limited screen depth for installation, this system provides cable less installation. Pixel Pitch: 31.25mm Display Color: 4.4 trillion (14 bit) Module Size: 500X250mm LED Intensity: 5,000Nit (cd/m2) Quantity of Pixels/Module: 16X8=128 Pixels Viewing Angle: 140Hor.~100Ver. Operating Temperature: -20o C~ 60o C Power Consumption: 70W (Max) Refresh Rate (PAL/NTSC): 400 Image depth: 400 Contrast Ratio: 900:1 Electricity: 220/110V AC, 50/60 Hz Protection: Waterproof and Dust proof Input Source: Text, Graphic, Animation and Optional Video

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
IMOL3125 (31.25mm)
IMOL
IMOL3125 (31.25mm) IMOL
AKIRA The Neoart IMOL is installed from the front by inserting modules to newly developed vertical connector cases. For installations with limited screen depth for installation, this system provides cable less installation. Pixel Pitch: 31.25mm Display Color: 4.4 trillion (14 bit) Module Size: 500X250mm LED Intensity: 5,000Nit (cd/m2) Quantity of Pixels/Module: 16X8=128 Pixels Viewing Angle: 140Hor.~100Ver. Operating Temperature: -20o C~ 60o C Power Consumption: 70W (Max) Refresh Rate (PAL/NTSC): 400 Image depth: 400 Contrast Ratio: 900:1 Electricity: 220/110V AC, 50/60 Hz Protection: Waterproof and Dust proof Input Source: Text, Graphic, Animation and Optional Video

AKIRA

The Neoart IMOL is installed from the front by inserting modules to newly developed vertical connector cases. For installations with limited screen depth for installation, this system provides cable less installation.

  • Pixel Pitch: 31.25mm
  • Display Color: 4.4 trillion (14 bit)
  • Module Size: 500X250mm
  • LED Intensity: 5,000Nit (cd/m2)
  • Quantity of Pixels/Module: 16X8=128 Pixels
  • Viewing Angle: 140Hor.~100Ver.
  • Operating Temperature: -20o C~ 60o C
  • Power Consumption: 70W (Max)
  • Refresh Rate (PAL/NTSC): 400
  • Image depth: 400
  • Contrast Ratio: 900:1
  • Electricity: 220/110V AC, 50/60 Hz
  • Protection: Waterproof and Dust proof
  • Input Source: Text, Graphic, Animation and Optional Video
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Displays
Product Number IMOL
Product Name IMOL3125 (31.25mm)
Monitor Type LED Display
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 2540022 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
30
Specs
Color Color
Input Types DVI; RGB
Screen Resolution 2560 x 1600
View Details
 - AP-LD9687122601 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Monitor Type LCD Display
Color Color
Input Types VGA
View Details