Visual Sound, Inc. IMP Line Level Combiner IMCOML

Description
Whirlwind Music Distributors, Inc. Use the line level combiner when you want to create a mono mix from a stereo source but need to keep the original stereo signals isolated. It's great for feeding a DAT player or CD into a mono system or single channel on a board. This unit not only combines two line-level signals into one line level output, it also compensates for the 6dB of gain that occurs when two in-phase signals are combined. A handy ground-lift switch breaks the shield connection between the inputs.
Description
Whirlwind Music Distributors, Inc. Use the line level combiner when you want to create a mono mix from a stereo source but need to keep the original stereo signals isolated. It's great for feeding a DAT player or CD into a mono system or single channel on a board. This unit not only combines two line-level signals into one line level output, it also compensates for the 6dB of gain that occurs when two in-phase signals are combined. A handy ground-lift switch breaks the shield connection between the inputs.

Suppliers

Company
Product
Description
Supplier Links
IMP Line Level Combiner - IMCOML - Visual Sound, Inc.
Broomall, PA, USA
IMP Line Level Combiner
IMCOML
IMP Line Level Combiner IMCOML
Whirlwind Music Distributors, Inc. Use the line level combiner when you want to create a mono mix from a stereo source but need to keep the original stereo signals isolated. It's great for feeding a DAT player or CD into a mono system or single channel on a board. This unit not only combines two line-level signals into one line level output, it also compensates for the 6dB of gain that occurs when two in-phase signals are combined. A handy ground-lift switch breaks the shield connection between the inputs.

Whirlwind Music Distributors, Inc.

Use the line level combiner when you want to create a mono mix from a stereo source but need to keep the original stereo signals isolated. It's great for feeding a DAT player or CD into a mono system or single channel on a board. This unit not only combines two line-level signals into one line level output, it also compensates for the 6dB of gain that occurs when two in-phase signals are combined. A handy ground-lift switch breaks the shield connection between the inputs.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number IMCOML
Product Name IMP Line Level Combiner
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Fully balanced Transformer coupled headphone amp - WA22 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.0500 MHz
Nominal Impedance 100000 ohms
View Details
3-Channel Class D System Amplifier, 75 W x 2 @ 4 Ω + 300 W x 1 @ 2 Ω - 14.4V - XD500/3 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details