Visual Sound, Inc. Speaker Package-12in Spkr-250W, 100W 70V xfmr, 2cu ft, Black IMC12Q-TS100-2B

Description
Lowell Manufacturing Company iMount® Cylinder-series: (250W) professional speaker system is engineered for flown installations (open ceilings). The ready-to-install system includes a speaker, enclosure and grille; some models also include a transformer. System ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, educational facilities, arenas, airport terminals and house of worship applications. Speaker size: 8" or 12
Description
Lowell Manufacturing Company iMount® Cylinder-series: (250W) professional speaker system is engineered for flown installations (open ceilings). The ready-to-install system includes a speaker, enclosure and grille; some models also include a transformer. System ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, educational facilities, arenas, airport terminals and house of worship applications. Speaker size: 8" or 12

Suppliers

Company
Product
Description
Supplier Links
Speaker Package-12in Spkr-250W, 100W 70V xfmr, 2cu ft, Black - IMC12Q-TS100-2B - Visual Sound, Inc.
Broomall, PA, USA
Speaker Package-12in Spkr-250W, 100W 70V xfmr, 2cu ft, Black
IMC12Q-TS100-2B
Speaker Package-12in Spkr-250W, 100W 70V xfmr, 2cu ft, Black IMC12Q-TS100-2B
Lowell Manufacturing Company iMount® Cylinder-series: (250W) professional speaker system is engineered for flown installations (open ceilings). The ready-to-install system includes a speaker, enclosure and grille; some models also include a transformer. System ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, educational facilities, arenas, airport terminals and house of worship applications. Speaker size: 8" or 12

Lowell Manufacturing Company

iMount® Cylinder-series: (250W) professional speaker system is engineered for flown installations (open ceilings). The ready-to-install system includes a speaker, enclosure and grille; some models also include a transformer. System ships with a steel cover plate over the speaker for jobsite protection during installation. Performance: professional, high-performance sound for entertainment venues, convention centers, hotels, restaurants, educational facilities, arenas, airport terminals and house of worship applications. Speaker size: 8" or 12

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number IMC12Q-TS100-2B
Product Name Speaker Package-12in Spkr-250W, 100W 70V xfmr, 2cu ft, Black
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 8.74 inch (222 mm)
View Details
AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 515 ohms
Sensitivity 96 dB
Size 0.20 inch (5 mm)
View Details