Visual Sound, Inc. Dual 18-inch subwoofer iLF218

Description
Community Professional Loudspeakers The iLF218 is an efficient, dual 18 inch subwoofer that can be used with any full-range loudspeaker system. It has exceptional punch, high output, and low distortion. The iLF218 uses a unique combination of techniques to keep voice coil temperatures low to avoid power compression that causes reduced output at higher volume levels. Active-Air cooling uses the bass ports to move outside air over the motor structures of each driver. Additionally, cone movement drives air through the vented magnet pole-piece to cool the motor structures. BCL (Balanced Cone Loading) improves the linearity of the system by balancing the front and rear air loads. The enclosure has rigid internal bracing that reduces sound energy losses from enclosure vibration.
Description
Community Professional Loudspeakers The iLF218 is an efficient, dual 18 inch subwoofer that can be used with any full-range loudspeaker system. It has exceptional punch, high output, and low distortion. The iLF218 uses a unique combination of techniques to keep voice coil temperatures low to avoid power compression that causes reduced output at higher volume levels. Active-Air cooling uses the bass ports to move outside air over the motor structures of each driver. Additionally, cone movement drives air through the vented magnet pole-piece to cool the motor structures. BCL (Balanced Cone Loading) improves the linearity of the system by balancing the front and rear air loads. The enclosure has rigid internal bracing that reduces sound energy losses from enclosure vibration.

Suppliers

Company
Product
Description
Supplier Links
Dual 18-inch subwoofer - iLF218 - Visual Sound, Inc.
Broomall, PA, USA
Dual 18-inch subwoofer
iLF218
Dual 18-inch subwoofer iLF218
Community Professional Loudspeakers The iLF218 is an efficient, dual 18 inch subwoofer that can be used with any full-range loudspeaker system. It has exceptional punch, high output, and low distortion. The iLF218 uses a unique combination of techniques to keep voice coil temperatures low to avoid power compression that causes reduced output at higher volume levels. Active-Air cooling uses the bass ports to move outside air over the motor structures of each driver. Additionally, cone movement drives air through the vented magnet pole-piece to cool the motor structures. BCL (Balanced Cone Loading) improves the linearity of the system by balancing the front and rear air loads. The enclosure has rigid internal bracing that reduces sound energy losses from enclosure vibration.

Community Professional Loudspeakers

The iLF218 is an efficient, dual 18 inch subwoofer that can be used with any full-range loudspeaker system.

It has exceptional punch, high output, and low distortion. The iLF218 uses a unique combination of techniques to keep voice coil temperatures low to avoid power compression that causes reduced output at higher volume levels. Active-Air cooling uses the bass ports to move outside air over the motor structures of each driver. Additionally, cone movement drives air through the vented magnet pole-piece to cool the motor structures. BCL (Balanced Cone Loading) improves the linearity of the system by balancing the front and rear air loads. The enclosure has rigid internal bracing that reduces sound energy losses from enclosure vibration.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number iLF218
Product Name Dual 18-inch subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

AM300 and AM302 AudioMaster® Public Address Speakers - AM302 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 6284529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details