Visual Sound, Inc. Accessible Installation Line Array ILA System v2

Description
QSC Audio Products, Inc. Line array systems have become the primary loudspeaker configuration for tour sound and many large installations. With the advent of the ILA Installation Line Array System, QSC offers a professional system at breakthrough pricing making line array performance accessible to a far broader range of house of worship and performance venues. Accessible, affordable, accurate. ILA is a line array system designed specifically for installation. ILA System v2 is a complete system consisting of line array, subwoofer, processing, amplification and suspension accessories. The result is an accessible system with very high performance, moderate cost and ease of deployment. Accessible An ILA system doesn't require set up by an expert user with sophisticated acoustical measurement equipment. The SC28 system controller offers simple preset recall processing. While it's simple to use, the SC28 offers audio quality so good that it's being used on major concert tours. To achieve this combination of simplicity and performance, QSC developed the proprietary Intrinsic Correction™ process. Affordable Most line array systems currently available are designed for touring applications. Touring requires extreme ruggedization and expensive suspension hardware. As a result, overall system cost is driven beyond the means of many facilities that could benefit from line array performance. By focusing on installation applications, using a molded enclosure and simplifying the rigging design, QSC drove cost out of the ILA system while retaining the sound quality, coverage and power of high end touring line array systems. Accurate Each Installation Line Array element uses a pair of high-power, neodymium magnet, 8" diameter low-frequency drivers. Both woofers produce low frequencies but only one covers the mid-range resulting in more uniform directivity in the crossover region. For high frequencies, a pair of 1.75" (voice coil diameter) neodymium compression drivers with titanium domes are mounted on a multiple aperture diffraction waveguide* that provides extremely wide coverage (140°). As a result, a WL2082-i system will rarely require additional side or center fill speakers and solid stereo imaging is preserved across the listening area. WL118-sw SubwooferWhat's new for version 2? An upgraded subwoofer, the WL118-sw is a single 18" version of the popular GP218-sw touring subwoofer that offers an impressive combination of punch and
Description
QSC Audio Products, Inc. Line array systems have become the primary loudspeaker configuration for tour sound and many large installations. With the advent of the ILA Installation Line Array System, QSC offers a professional system at breakthrough pricing making line array performance accessible to a far broader range of house of worship and performance venues. Accessible, affordable, accurate. ILA is a line array system designed specifically for installation. ILA System v2 is a complete system consisting of line array, subwoofer, processing, amplification and suspension accessories. The result is an accessible system with very high performance, moderate cost and ease of deployment. Accessible An ILA system doesn't require set up by an expert user with sophisticated acoustical measurement equipment. The SC28 system controller offers simple preset recall processing. While it's simple to use, the SC28 offers audio quality so good that it's being used on major concert tours. To achieve this combination of simplicity and performance, QSC developed the proprietary Intrinsic Correction™ process. Affordable Most line array systems currently available are designed for touring applications. Touring requires extreme ruggedization and expensive suspension hardware. As a result, overall system cost is driven beyond the means of many facilities that could benefit from line array performance. By focusing on installation applications, using a molded enclosure and simplifying the rigging design, QSC drove cost out of the ILA system while retaining the sound quality, coverage and power of high end touring line array systems. Accurate Each Installation Line Array element uses a pair of high-power, neodymium magnet, 8" diameter low-frequency drivers. Both woofers produce low frequencies but only one covers the mid-range resulting in more uniform directivity in the crossover region. For high frequencies, a pair of 1.75" (voice coil diameter) neodymium compression drivers with titanium domes are mounted on a multiple aperture diffraction waveguide* that provides extremely wide coverage (140°). As a result, a WL2082-i system will rarely require additional side or center fill speakers and solid stereo imaging is preserved across the listening area. WL118-sw SubwooferWhat's new for version 2? An upgraded subwoofer, the WL118-sw is a single 18" version of the popular GP218-sw touring subwoofer that offers an impressive combination of punch and

Suppliers

Company
Product
Description
Supplier Links
Accessible Installation Line Array - ILA System v2 - Visual Sound, Inc.
Broomall, PA, USA
Accessible Installation Line Array
ILA System v2
Accessible Installation Line Array ILA System v2
QSC Audio Products, Inc. Line array systems have become the primary loudspeaker configuration for tour sound and many large installations. With the advent of the ILA Installation Line Array System, QSC offers a professional system at breakthrough pricing making line array performance accessible to a far broader range of house of worship and performance venues. Accessible, affordable, accurate. ILA is a line array system designed specifically for installation. ILA System v2 is a complete system consisting of line array, subwoofer, processing, amplification and suspension accessories. The result is an accessible system with very high performance, moderate cost and ease of deployment. Accessible An ILA system doesn't require set up by an expert user with sophisticated acoustical measurement equipment. The SC28 system controller offers simple preset recall processing. While it's simple to use, the SC28 offers audio quality so good that it's being used on major concert tours. To achieve this combination of simplicity and performance, QSC developed the proprietary Intrinsic Correction™ process. Affordable Most line array systems currently available are designed for touring applications. Touring requires extreme ruggedization and expensive suspension hardware. As a result, overall system cost is driven beyond the means of many facilities that could benefit from line array performance. By focusing on installation applications, using a molded enclosure and simplifying the rigging design, QSC drove cost out of the ILA system while retaining the sound quality, coverage and power of high end touring line array systems. Accurate Each Installation Line Array element uses a pair of high-power, neodymium magnet, 8" diameter low-frequency drivers. Both woofers produce low frequencies but only one covers the mid-range resulting in more uniform directivity in the crossover region. For high frequencies, a pair of 1.75" (voice coil diameter) neodymium compression drivers with titanium domes are mounted on a multiple aperture diffraction waveguide* that provides extremely wide coverage (140°). As a result, a WL2082-i system will rarely require additional side or center fill speakers and solid stereo imaging is preserved across the listening area. WL118-sw SubwooferWhat's new for version 2? An upgraded subwoofer, the WL118-sw is a single 18" version of the popular GP218-sw touring subwoofer that offers an impressive combination of punch and

QSC Audio Products, Inc.

Line array systems have become the primary loudspeaker configuration for tour sound and many large installations. With the advent of the ILA Installation Line Array System, QSC offers a professional system at breakthrough pricing making line array performance accessible to a far broader range of house of worship and performance venues.
Accessible, affordable, accurate.
ILA is a line array system designed specifically for installation. ILA System v2 is a complete system consisting of line array, subwoofer, processing, amplification and suspension accessories. The result is an accessible system with very high performance, moderate cost and ease of deployment.
Accessible
An ILA system doesn't require set up by an expert user with sophisticated acoustical measurement equipment. The SC28 system controller offers simple preset recall processing. While it's simple to use, the SC28 offers audio quality so good that it's being used on major concert tours. To achieve this combination of simplicity and performance, QSC developed the proprietary Intrinsic Correction™ process.
Affordable
Most line array systems currently available are designed for touring applications. Touring requires extreme ruggedization and expensive suspension hardware. As a result, overall system cost is driven beyond the means of many facilities that could benefit from line array performance. By focusing on installation applications, using a molded enclosure and simplifying the rigging design, QSC drove cost out of the ILA system while retaining the sound quality, coverage and power of high end touring line array systems.
Accurate
Each Installation Line Array element uses a pair of high-power, neodymium magnet, 8" diameter low-frequency drivers. Both woofers produce low frequencies but only one covers the mid-range resulting in more uniform directivity in the crossover region. For high frequencies, a pair of 1.75" (voice coil diameter) neodymium compression drivers with titanium domes are mounted on a multiple aperture diffraction waveguide* that provides extremely wide coverage (140°). As a result, a WL2082-i system will rarely require additional side or center fill speakers and solid stereo imaging is preserved across the listening area.
WL118-sw SubwooferWhat's new for version 2?
An upgraded subwoofer, the WL118-sw is a single 18" version of the popular GP218-sw touring subwoofer that offers an impressive combination of punch and

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number ILA System v2
Product Name Accessible Installation Line Array
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 4318541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 8.15 inch (207 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
FH/FFH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 790 ohms
Sensitivity 97.5 dB
Size 0.20 inch (5 mm)
View Details
W3v3 12-inch Subwoofer Driver (500 W, 2 Ω) - 12W3v3-2 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 2 ohms
Size 12.00 inch (305 mm)
View Details