Visual Sound, Inc. Three-way, full-range 15-inch large-format installation loudspeaker iHP3564

Description
Community Professional Loudspeakers The driver complement consists of a 15" (380mm) high power low frequency driver, an 8" (205mm) midrange driver, and a 1.4" (36mm) exit / 2.87" (72.2 mm) edgewound voice coil compression driver. The large format horn flare delivers well controlled 60° x 40° dispersion, and utilizes high order crossovers to minimize band overlap. The well controlled off-axis response enhances system performance when combined with other iBOX Mid/Hi and subwoofer elements in clusters / arrays. The i215LVS and i118S subwoofer elements share the same cabinet profile and have been designed for integration with the iHP3564 for aesthetically pleasing clusters / arrays. The iHP3564 can be used in both passive and biamp operating modes. The passive mode is designed to deliver outstanding performance without the use of a processor, while the bi-amp mode allows greater system flexibility. A compatible processor such as the Community DXP4800 can be used to enhance the LF response, provide a crossover function for use with iBOX subwoofer elements, and much more. The rugged 13-ply Baltic birch enclosure is finished with Community's robust, smooth Tuf-Coat™ finish. The enclosure also incorporates 23 load-rated M10 rigging points and 4 M8 OmniMount™ 240 inserts in the rear of the enclosure. Simple and flexible installation is achieved using optional hardware from an extensive range designed specifically for the iBOX series.
Description
Community Professional Loudspeakers The driver complement consists of a 15" (380mm) high power low frequency driver, an 8" (205mm) midrange driver, and a 1.4" (36mm) exit / 2.87" (72.2 mm) edgewound voice coil compression driver. The large format horn flare delivers well controlled 60° x 40° dispersion, and utilizes high order crossovers to minimize band overlap. The well controlled off-axis response enhances system performance when combined with other iBOX Mid/Hi and subwoofer elements in clusters / arrays. The i215LVS and i118S subwoofer elements share the same cabinet profile and have been designed for integration with the iHP3564 for aesthetically pleasing clusters / arrays. The iHP3564 can be used in both passive and biamp operating modes. The passive mode is designed to deliver outstanding performance without the use of a processor, while the bi-amp mode allows greater system flexibility. A compatible processor such as the Community DXP4800 can be used to enhance the LF response, provide a crossover function for use with iBOX subwoofer elements, and much more. The rugged 13-ply Baltic birch enclosure is finished with Community's robust, smooth Tuf-Coat™ finish. The enclosure also incorporates 23 load-rated M10 rigging points and 4 M8 OmniMount™ 240 inserts in the rear of the enclosure. Simple and flexible installation is achieved using optional hardware from an extensive range designed specifically for the iBOX series.

Suppliers

Company
Product
Description
Supplier Links
Three-way, full-range 15-inch large-format installation loudspeaker - iHP3564 - Visual Sound, Inc.
Broomall, PA, USA
Three-way, full-range 15-inch large-format installation loudspeaker
iHP3564
Three-way, full-range 15-inch large-format installation loudspeaker iHP3564
Community Professional Loudspeakers The driver complement consists of a 15" (380mm) high power low frequency driver, an 8" (205mm) midrange driver, and a 1.4" (36mm) exit / 2.87" (72.2 mm) edgewound voice coil compression driver. The large format horn flare delivers well controlled 60° x 40° dispersion, and utilizes high order crossovers to minimize band overlap. The well controlled off-axis response enhances system performance when combined with other iBOX Mid/Hi and subwoofer elements in clusters / arrays. The i215LVS and i118S subwoofer elements share the same cabinet profile and have been designed for integration with the iHP3564 for aesthetically pleasing clusters / arrays. The iHP3564 can be used in both passive and biamp operating modes. The passive mode is designed to deliver outstanding performance without the use of a processor, while the bi-amp mode allows greater system flexibility. A compatible processor such as the Community DXP4800 can be used to enhance the LF response, provide a crossover function for use with iBOX subwoofer elements, and much more. The rugged 13-ply Baltic birch enclosure is finished with Community's robust, smooth Tuf-Coat™ finish. The enclosure also incorporates 23 load-rated M10 rigging points and 4 M8 OmniMount™ 240 inserts in the rear of the enclosure. Simple and flexible installation is achieved using optional hardware from an extensive range designed specifically for the iBOX series.

Community Professional Loudspeakers

The driver complement consists of a 15" (380mm) high power low frequency driver, an 8" (205mm) midrange driver, and a 1.4" (36mm) exit / 2.87" (72.2 mm) edgewound voice coil compression driver.

The large format horn flare delivers well controlled 60° x 40° dispersion, and utilizes high order crossovers to minimize band overlap. The well controlled off-axis response enhances system performance when combined with other iBOX Mid/Hi and subwoofer elements in clusters / arrays. The i215LVS and i118S subwoofer elements share the same cabinet profile and have been designed for integration with the iHP3564 for aesthetically pleasing clusters / arrays. The iHP3564 can be used in both passive and biamp operating modes. The passive mode is designed to deliver outstanding performance without the use of a processor, while the bi-amp mode allows greater system flexibility. A compatible processor such as the Community DXP4800 can be used to enhance the LF response, provide a crossover function for use with iBOX subwoofer elements, and much more. The rugged 13-ply Baltic birch enclosure is finished with Community's robust, smooth Tuf-Coat™ finish. The enclosure also incorporates 23 load-rated M10 rigging points and 4 M8 OmniMount™ 240 inserts in the rear of the enclosure. Simple and flexible installation is achieved using optional hardware from an extensive range designed specifically for the iBOX series.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number iHP3564
Product Name Three-way, full-range 15-inch large-format installation loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 527037 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 106 dB
Impedance 8 ohms
Frequency Response 16 Hz
View Details
Speakers - FSL-0818R01-08S-ND - DigiKey
Tymphany Corporation
Specs
Resonance Frequency 80 Hz
View Details
WXv2 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details