Visual Sound, Inc. Signal-safe IEC Power Cords IEC-18X100

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Signal-safe IEC Power Cords
IEC-18X100
Signal-safe IEC Power Cords IEC-18X100
Middle Atlantic Products The signal-safe IEC power cords replace the standard power cords provided with electronic components, and are available in multiple sizes, with standard or low-profile, 90 degree angled plugs. Worry free installation. Minimize resistance. Maximize power. Save space and time. Signal-safe design incorporates tightly twisted conductors to virtually eliminate AC magnetic fields. Low-profile, 90 degree angled plugs are available in left and right hand orientations.

Middle Atlantic Products

The signal-safe IEC power cords replace the standard power cords provided with electronic components, and are available in multiple sizes, with standard or low-profile, 90 degree angled plugs.

  • Worry free installation.
  • Minimize resistance.
  • Maximize power.
  • Save space and time.
  • Signal-safe design incorporates tightly twisted conductors to virtually eliminate AC magnetic fields.
  • Low-profile, 90 degree angled plugs are available in left and right hand orientations.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category AC Power Cords
Product Number IEC-18X100
Product Name Signal-safe IEC Power Cords
Unlock Full Specs
to access all available technical data

Similar Products

24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
 - 426424 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cord Color Grey
Male End Type BS 1363; C13
Female End Type UK Plug
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 5-15P Hospital Grade (Gray) to IEC 60320 C13 (Gray), 18AWG / 3C, SJT, 60C, 120 inches - 233009-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details