Visual Sound, Inc. IP Addressable loudspeaker system with clock I8SC

Description
Atlas Sound Speakers > IP Paging > I8SC I8SC IP Addressable loudspeaker system with clock (enclosure sold separately) Model I8SC from Atlas Sound consists of a factory assembled loudspeaker/ baffle/digital clock with PCB amp/control board securely mounted to the rear of the baffle via concealed weld studs. The amp/control board is capable of producing 9 Watts RMS into the 8 Ohm loudspeaker with 9VDC minimum power provided by IEEE 802.3 AF compliant POE switches, (local 12-18VDC PSU's may also be used instead of POE switches). Interconnect is via a board mounted female RJ-45 connector. The clock display is a brilliant red 5 element device capable of creating 2.75" (70mm) high x 1.25" (32mm) wide clock numbers. The industry standard C10A loudspeaker used in the I8SC is a dual cone 8" (205mm) loudspeaker with a 10oz (260g) ceramic magnet. It includes a curve-linear paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" (25mm) diameter copper voice coil with aluminum former for better heat dissipation. The 18 gauge construction of the metal baffle provides security and durability in commercial applications. A perforated 22 gauge metal screen is provided over the loudspeaker to maximize performance by allowing the optimum percentage of open area forward of the loudspeaker. The baffle is finished in neutral white electrostatic powder coat and is packaged with all necessary mounting screws. Use with ControkKom or InformaCast software to send live, prerecorded or ad hoc messages along with control data to Atlas Sound IP Speaker and zone controller end points over new or existing multicast enabled local area networks. Loudspeakers are also compatible with SIP (session initiation protocol) VoIP systems. Contact Atlas Sound for SIP configuration info. Highly efficient 10oz dual cone loudspeaker system provides 94dB average SPL @ 1W/1M and is capable of 103dB @ 1 meter via the rated power of the internal IP addressable amplifier Network controlled, high visibility red LED clock Wide frequency response
Description
Atlas Sound Speakers > IP Paging > I8SC I8SC IP Addressable loudspeaker system with clock (enclosure sold separately) Model I8SC from Atlas Sound consists of a factory assembled loudspeaker/ baffle/digital clock with PCB amp/control board securely mounted to the rear of the baffle via concealed weld studs. The amp/control board is capable of producing 9 Watts RMS into the 8 Ohm loudspeaker with 9VDC minimum power provided by IEEE 802.3 AF compliant POE switches, (local 12-18VDC PSU's may also be used instead of POE switches). Interconnect is via a board mounted female RJ-45 connector. The clock display is a brilliant red 5 element device capable of creating 2.75" (70mm) high x 1.25" (32mm) wide clock numbers. The industry standard C10A loudspeaker used in the I8SC is a dual cone 8" (205mm) loudspeaker with a 10oz (260g) ceramic magnet. It includes a curve-linear paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" (25mm) diameter copper voice coil with aluminum former for better heat dissipation. The 18 gauge construction of the metal baffle provides security and durability in commercial applications. A perforated 22 gauge metal screen is provided over the loudspeaker to maximize performance by allowing the optimum percentage of open area forward of the loudspeaker. The baffle is finished in neutral white electrostatic powder coat and is packaged with all necessary mounting screws. Use with ControkKom or InformaCast software to send live, prerecorded or ad hoc messages along with control data to Atlas Sound IP Speaker and zone controller end points over new or existing multicast enabled local area networks. Loudspeakers are also compatible with SIP (session initiation protocol) VoIP systems. Contact Atlas Sound for SIP configuration info. Highly efficient 10oz dual cone loudspeaker system provides 94dB average SPL @ 1W/1M and is capable of 103dB @ 1 meter via the rated power of the internal IP addressable amplifier Network controlled, high visibility red LED clock Wide frequency response

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
IP Addressable loudspeaker system with clock
I8SC
IP Addressable loudspeaker system with clock I8SC
Atlas Sound Speakers > IP Paging > I8SC I8SC IP Addressable loudspeaker system with clock (enclosure sold separately) Model I8SC from Atlas Sound consists of a factory assembled loudspeaker/ baffle/digital clock with PCB amp/control board securely mounted to the rear of the baffle via concealed weld studs. The amp/control board is capable of producing 9 Watts RMS into the 8 Ohm loudspeaker with 9VDC minimum power provided by IEEE 802.3 AF compliant POE switches, (local 12-18VDC PSU's may also be used instead of POE switches). Interconnect is via a board mounted female RJ-45 connector. The clock display is a brilliant red 5 element device capable of creating 2.75" (70mm) high x 1.25" (32mm) wide clock numbers. The industry standard C10A loudspeaker used in the I8SC is a dual cone 8" (205mm) loudspeaker with a 10oz (260g) ceramic magnet. It includes a curve-linear paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" (25mm) diameter copper voice coil with aluminum former for better heat dissipation. The 18 gauge construction of the metal baffle provides security and durability in commercial applications. A perforated 22 gauge metal screen is provided over the loudspeaker to maximize performance by allowing the optimum percentage of open area forward of the loudspeaker. The baffle is finished in neutral white electrostatic powder coat and is packaged with all necessary mounting screws. Use with ControkKom or InformaCast software to send live, prerecorded or ad hoc messages along with control data to Atlas Sound IP Speaker and zone controller end points over new or existing multicast enabled local area networks. Loudspeakers are also compatible with SIP (session initiation protocol) VoIP systems. Contact Atlas Sound for SIP configuration info. Highly efficient 10oz dual cone loudspeaker system provides 94dB average SPL @ 1W/1M and is capable of 103dB @ 1 meter via the rated power of the internal IP addressable amplifier Network controlled, high visibility red LED clock Wide frequency response

Atlas Sound

Speakers > IP Paging > I8SC I8SC IP Addressable loudspeaker system with clock (enclosure sold separately) Model I8SC from Atlas Sound consists of a factory assembled loudspeaker/ baffle/digital clock with PCB amp/control board securely mounted to the rear of the baffle via concealed weld studs. The amp/control board is capable of producing 9 Watts RMS into the 8 Ohm loudspeaker with 9VDC minimum power provided by IEEE 802.3 AF compliant POE switches, (local 12-18VDC PSU's may also be used instead of POE switches). Interconnect is via a board mounted female RJ-45 connector. The clock display is a brilliant red 5 element device capable of creating 2.75" (70mm) high x 1.25" (32mm) wide clock numbers. The industry standard C10A loudspeaker used in the I8SC is a dual cone 8" (205mm) loudspeaker with a 10oz (260g) ceramic magnet. It includes a curve-linear paper cone for lower harmonic distortion. The loudspeaker is also equipped with a full 1" (25mm) diameter copper voice coil with aluminum former for better heat dissipation. The 18 gauge construction of the metal baffle provides security and durability in commercial applications. A perforated 22 gauge metal screen is provided over the loudspeaker to maximize performance by allowing the optimum percentage of open area forward of the loudspeaker. The baffle is finished in neutral white electrostatic powder coat and is packaged with all necessary mounting screws.

  • Use with ControkKom or InformaCast software to send live, prerecorded or ad hoc messages along with control data to Atlas Sound IP Speaker and zone controller end points over new or existing multicast enabled local area networks.
  • Loudspeakers are also compatible with SIP (session initiation protocol) VoIP systems. Contact Atlas Sound for SIP configuration info.
  • Highly efficient 10oz dual cone loudspeaker system provides 94dB average SPL @ 1W/1M and is capable of 103dB @ 1 meter via the rated power of the internal IP addressable amplifier Network controlled, high visibility red LED clock Wide frequency response
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number I8SC
Product Name IP Addressable loudspeaker system with clock
Unlock Full Specs
to access all available technical data

Similar Products

302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - GU-32829-000-ND - DigiKey
Knowles Electronics, LLC.
Specs
Weight 0.65 g (0.02 oz)
View Details
2 suppliers