Visual Sound, Inc. ME35, Windscreen, MZH3015, MZT30 and MZS31 Package i15-S

Description
Sennheiser Electronic Corp. The i15-S is a package which includes ME35, windscreen, MZH3015, MZT30 and MZS31.
Description
Sennheiser Electronic Corp. The i15-S is a package which includes ME35, windscreen, MZH3015, MZT30 and MZS31.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
ME35, Windscreen, MZH3015, MZT30 and MZS31 Package
i15-S
ME35, Windscreen, MZH3015, MZT30 and MZS31 Package i15-S
Sennheiser Electronic Corp. The i15-S is a package which includes ME35, windscreen, MZH3015, MZT30 and MZS31.

Sennheiser Electronic Corp.

The i15-S is a package which includes ME35, windscreen, MZH3015, MZT30 and MZS31.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number i15-S
Product Name ME35, Windscreen, MZH3015, MZT30 and MZS31 Package
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
Thickness / Height 0.0551 inch (1.4 mm)
View Details