Visual Sound, Inc. Two-way, full-range, 8-inch compact indoor/outdoor loudspeaker I/O8T

Description
Community Professional Loudspeakers The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handli... The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handling to allow dynamic and realistic sound reproduction over its full operating range. Available in black (I/O8B, I/O8BT) or white (I/O8W, I/O8WT). Five year warrranty. Compact injection moulded cabinet 90 x 50 dispersion Binding post inputs for easy and secure terminations Polypropylene LF Cones for all-weather use Powdercoated steel grille Suitable for indoor and indirect outdoor applications of all types. Infin-A-Ball mounting bracket (included with each speaker) Available with or without a 70V/100V transformer Available in black or white finishes
Description
Community Professional Loudspeakers The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handli... The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handling to allow dynamic and realistic sound reproduction over its full operating range. Available in black (I/O8B, I/O8BT) or white (I/O8W, I/O8WT). Five year warrranty. Compact injection moulded cabinet 90 x 50 dispersion Binding post inputs for easy and secure terminations Polypropylene LF Cones for all-weather use Powdercoated steel grille Suitable for indoor and indirect outdoor applications of all types. Infin-A-Ball mounting bracket (included with each speaker) Available with or without a 70V/100V transformer Available in black or white finishes

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, 8-inch compact indoor/outdoor loudspeaker - I/O8T - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range, 8-inch compact indoor/outdoor loudspeaker
I/O8T
Two-way, full-range, 8-inch compact indoor/outdoor loudspeaker I/O8T
Community Professional Loudspeakers The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handli... The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handling to allow dynamic and realistic sound reproduction over its full operating range. Available in black (I/O8B, I/O8BT) or white (I/O8W, I/O8WT). Five year warrranty. Compact injection moulded cabinet 90 x 50 dispersion Binding post inputs for easy and secure terminations Polypropylene LF Cones for all-weather use Powdercoated steel grille Suitable for indoor and indirect outdoor applications of all types. Infin-A-Ball mounting bracket (included with each speaker) Available with or without a 70V/100V transformer Available in black or white finishes

Community Professional Loudspeakers

The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handli...

The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handling to allow dynamic and realistic sound reproduction over its full operating range. Available in black (I/O8B, I/O8BT) or white (I/O8W, I/O8WT). Five year warrranty.

  • Compact injection moulded cabinet
  • 90 x 50 dispersion
  • Binding post inputs for easy and secure terminations
  • Polypropylene LF Cones for all-weather use
  • Powdercoated steel grille
  • Suitable for indoor and indirect outdoor applications of all types.
  • Infin-A-Ball mounting bracket (included with each speaker)
  • Available with or without a 70V/100V transformer
  • Available in black or white finishes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number I/O8T
Product Name Two-way, full-range, 8-inch compact indoor/outdoor loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 7564592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 32 ohms
Size 1.77 inch (45 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
DX tweeter, 3/4
Specs
Nominal Power 80 watts
Sensitivity 90.1 dB
Resonance Frequency 1050 Hz
View Details