Visual Sound, Inc. Two-way, full-range, 8-inch compact indoor/outdoor loudspeaker I/O8

Description
Community Professional Loudspeakers The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handli... The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handling to allow dynamic and realistic sound reproduction over its full operating range. Available in black (I/O8B, I/O8BT) or white (I/O8W, I/O8WT). Five year warranty. Compact injection moulded cabinet 90 x 50 dispersion Binding post inputs for easy and secure terminations Polypropylene LF Cones for all-weather use Powdercoated steel grille Suitable for indoor and indirect outdoor applications of all types. Infin-A-Ball mounting bracket (included with each speaker) Available with or without a 70V/100V transformer Available in black or white finishes
Description
Community Professional Loudspeakers The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handli... The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handling to allow dynamic and realistic sound reproduction over its full operating range. Available in black (I/O8B, I/O8BT) or white (I/O8W, I/O8WT). Five year warranty. Compact injection moulded cabinet 90 x 50 dispersion Binding post inputs for easy and secure terminations Polypropylene LF Cones for all-weather use Powdercoated steel grille Suitable for indoor and indirect outdoor applications of all types. Infin-A-Ball mounting bracket (included with each speaker) Available with or without a 70V/100V transformer Available in black or white finishes

Suppliers

Company
Product
Description
Supplier Links
Two-way, full-range, 8-inch compact indoor/outdoor loudspeaker - I/O8 - Visual Sound, Inc.
Broomall, PA, USA
Two-way, full-range, 8-inch compact indoor/outdoor loudspeaker
I/O8
Two-way, full-range, 8-inch compact indoor/outdoor loudspeaker I/O8
Community Professional Loudspeakers The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handli... The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handling to allow dynamic and realistic sound reproduction over its full operating range. Available in black (I/O8B, I/O8BT) or white (I/O8W, I/O8WT). Five year warranty. Compact injection moulded cabinet 90 x 50 dispersion Binding post inputs for easy and secure terminations Polypropylene LF Cones for all-weather use Powdercoated steel grille Suitable for indoor and indirect outdoor applications of all types. Infin-A-Ball mounting bracket (included with each speaker) Available with or without a 70V/100V transformer Available in black or white finishes

Community Professional Loudspeakers

The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handli...

The I/O8 is a compact 8-inch, 2-way system which can outperform many competitive similar systems, and handles a full 120 watts of program power. The I/O8 offers high sensitivity and high power handling to allow dynamic and realistic sound reproduction over its full operating range. Available in black (I/O8B, I/O8BT) or white (I/O8W, I/O8WT). Five year warranty.

  • Compact injection moulded cabinet
  • 90 x 50 dispersion
  • Binding post inputs for easy and secure terminations
  • Polypropylene LF Cones for all-weather use
  • Powdercoated steel grille
  • Suitable for indoor and indirect outdoor applications of all types.
  • Infin-A-Ball mounting bracket (included with each speaker)
  • Available with or without a 70V/100V transformer
  • Available in black or white finishes
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number I/O8
Product Name Two-way, full-range, 8-inch compact indoor/outdoor loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Miniature Speakers - 102747 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 83 dB
Nominal Power 1 watts
Impedance 8 ohms
View Details
RC-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 175 watts
Impedance 8 ohms
Sensitivity 88 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.1500 watts
Impedance 64 ohms
Frequency Response 8000 Hz
View Details