Visual Sound, Inc. 8-inch, 2-Way, Full-Range Loudspeaker I-82H

Description
QSC Audio Products, Inc. Can be horizontally pole mounted for pan and tilt focusing or used as a floor monitor, an ideal solution for a variety of mobile SR applications. The QSC I-82H is an 8-inch, 2-way, full-range loudspeaker with contemporary styling that integrates into multiple environments. With the ability to be pole and mic stand mounted, truss mounted, or used as a floor monitor / stage fill, these injection molded speakers are an excellent choice for musicians, mobile entertainers, and others needing a high-quality, lightweight SR package that sounds great, is visually unobtrusive, and with its built-in handles, is easy to transport. The I-82H enclosure incorporates an 8" weatherproof, LF transducer with a heavy-duty double roll cloth surround and a 1" exit HF compression driver. The HF driver is coupled with QSC's unique Advanced Directivity™ Rotatable Waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its orientation. For quick and secure input setup, the I-82H provides two parallel Speakon™ connectors. An ideal solution for a variety of mobile SR applications, the I-82H includes a pole cup bracket for pole mount applications as well as a 5/8"-27 mic stand adapter that fits most mic and boom stand hardware. With the addition of QSC's new, optional I-YM8 Yoke Mount / Floor Monitor Kit (which contains a bracket with swivel extension feet), the I-82H can be horizontally pole mounted for pan and tilt focusing or used as a floor monitor. For truss mounting, the I-YM8 accepts most industry standard truss clamps. 8-Inch, 2-Way System - in a lightweight, weather-resistant, multipurpose enclosure featuring a heavy duty, powder coated steel grill. Advanced Directivity™ Rotatable Waveguide - (60° x 90°) enables the loudspeaker to deliver accurately focused sound, regardless of the enclosure's mounted orientation. High Power Capability with Dynamic Protection - 200W rated (IEC) / 400W program with power protection circuitry to prevent overloads. Contemporary Style, Weather Resistant Enclosure and Components - ideal for a wide range of applications. Two Parallel Speakon Connectors - for quick, secure audio input setup. Pole Cup and Mic Stand Adapters - included for versatile mounting options.
Description
QSC Audio Products, Inc. Can be horizontally pole mounted for pan and tilt focusing or used as a floor monitor, an ideal solution for a variety of mobile SR applications. The QSC I-82H is an 8-inch, 2-way, full-range loudspeaker with contemporary styling that integrates into multiple environments. With the ability to be pole and mic stand mounted, truss mounted, or used as a floor monitor / stage fill, these injection molded speakers are an excellent choice for musicians, mobile entertainers, and others needing a high-quality, lightweight SR package that sounds great, is visually unobtrusive, and with its built-in handles, is easy to transport. The I-82H enclosure incorporates an 8" weatherproof, LF transducer with a heavy-duty double roll cloth surround and a 1" exit HF compression driver. The HF driver is coupled with QSC's unique Advanced Directivity™ Rotatable Waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its orientation. For quick and secure input setup, the I-82H provides two parallel Speakon™ connectors. An ideal solution for a variety of mobile SR applications, the I-82H includes a pole cup bracket for pole mount applications as well as a 5/8"-27 mic stand adapter that fits most mic and boom stand hardware. With the addition of QSC's new, optional I-YM8 Yoke Mount / Floor Monitor Kit (which contains a bracket with swivel extension feet), the I-82H can be horizontally pole mounted for pan and tilt focusing or used as a floor monitor. For truss mounting, the I-YM8 accepts most industry standard truss clamps. 8-Inch, 2-Way System - in a lightweight, weather-resistant, multipurpose enclosure featuring a heavy duty, powder coated steel grill. Advanced Directivity™ Rotatable Waveguide - (60° x 90°) enables the loudspeaker to deliver accurately focused sound, regardless of the enclosure's mounted orientation. High Power Capability with Dynamic Protection - 200W rated (IEC) / 400W program with power protection circuitry to prevent overloads. Contemporary Style, Weather Resistant Enclosure and Components - ideal for a wide range of applications. Two Parallel Speakon Connectors - for quick, secure audio input setup. Pole Cup and Mic Stand Adapters - included for versatile mounting options.

Suppliers

Company
Product
Description
Supplier Links
8-inch, 2-Way, Full-Range Loudspeaker - I-82H - Visual Sound, Inc.
Broomall, PA, USA
8-inch, 2-Way, Full-Range Loudspeaker
I-82H
8-inch, 2-Way, Full-Range Loudspeaker I-82H
QSC Audio Products, Inc. Can be horizontally pole mounted for pan and tilt focusing or used as a floor monitor, an ideal solution for a variety of mobile SR applications. The QSC I-82H is an 8-inch, 2-way, full-range loudspeaker with contemporary styling that integrates into multiple environments. With the ability to be pole and mic stand mounted, truss mounted, or used as a floor monitor / stage fill, these injection molded speakers are an excellent choice for musicians, mobile entertainers, and others needing a high-quality, lightweight SR package that sounds great, is visually unobtrusive, and with its built-in handles, is easy to transport. The I-82H enclosure incorporates an 8" weatherproof, LF transducer with a heavy-duty double roll cloth surround and a 1" exit HF compression driver. The HF driver is coupled with QSC's unique Advanced Directivity™ Rotatable Waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its orientation. For quick and secure input setup, the I-82H provides two parallel Speakon™ connectors. An ideal solution for a variety of mobile SR applications, the I-82H includes a pole cup bracket for pole mount applications as well as a 5/8"-27 mic stand adapter that fits most mic and boom stand hardware. With the addition of QSC's new, optional I-YM8 Yoke Mount / Floor Monitor Kit (which contains a bracket with swivel extension feet), the I-82H can be horizontally pole mounted for pan and tilt focusing or used as a floor monitor. For truss mounting, the I-YM8 accepts most industry standard truss clamps. 8-Inch, 2-Way System - in a lightweight, weather-resistant, multipurpose enclosure featuring a heavy duty, powder coated steel grill. Advanced Directivity™ Rotatable Waveguide - (60° x 90°) enables the loudspeaker to deliver accurately focused sound, regardless of the enclosure's mounted orientation. High Power Capability with Dynamic Protection - 200W rated (IEC) / 400W program with power protection circuitry to prevent overloads. Contemporary Style, Weather Resistant Enclosure and Components - ideal for a wide range of applications. Two Parallel Speakon Connectors - for quick, secure audio input setup. Pole Cup and Mic Stand Adapters - included for versatile mounting options.

QSC Audio Products, Inc.

Can be horizontally pole mounted for pan and tilt focusing or used as a floor monitor, an ideal solution for a variety of mobile SR applications.

The QSC I-82H is an 8-inch, 2-way, full-range loudspeaker with contemporary styling that integrates into multiple environments. With the ability to be pole and mic stand mounted, truss mounted, or used as a floor monitor / stage fill, these injection molded speakers are an excellent choice for musicians, mobile entertainers, and others needing a high-quality, lightweight SR package that sounds great, is visually unobtrusive, and with its built-in handles, is easy to transport. The I-82H enclosure incorporates an 8" weatherproof, LF transducer with a heavy-duty double roll cloth surround and a 1" exit HF compression driver. The HF driver is coupled with QSC's unique Advanced Directivity™ Rotatable Waveguide - enabling the loudspeaker to deliver accurately focused sound, regardless of its orientation. For quick and secure input setup, the I-82H provides two parallel Speakon™ connectors. An ideal solution for a variety of mobile SR applications, the I-82H includes a pole cup bracket for pole mount applications as well as a 5/8"-27 mic stand adapter that fits most mic and boom stand hardware. With the addition of QSC's new, optional I-YM8 Yoke Mount / Floor Monitor Kit (which contains a bracket with swivel extension feet), the I-82H can be horizontally pole mounted for pan and tilt focusing or used as a floor monitor. For truss mounting, the I-YM8 accepts most industry standard truss clamps.

  • 8-Inch, 2-Way System - in a lightweight, weather-resistant, multipurpose enclosure featuring a heavy duty, powder coated steel grill.
  • Advanced Directivity™ Rotatable Waveguide - (60° x 90°) enables the loudspeaker to deliver accurately focused sound, regardless of the enclosure's mounted orientation.
  • High Power Capability with Dynamic Protection - 200W rated (IEC) / 400W program with power protection circuitry to prevent overloads.
  • Contemporary Style, Weather Resistant Enclosure and Components - ideal for a wide range of applications.
  • Two Parallel Speakon Connectors - for quick, secure audio input setup.
  • Pole Cup and Mic Stand Adapters - included for versatile mounting options.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number I-82H
Product Name 8-inch, 2-Way, Full-Range Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMA-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 70 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 768 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details