Knowles Electronics, LLC. FK Series Receivers

Description
The DFK receiver is two FK receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC and ITC applications. Features 130dB SPL maximum output Low Vibration
Description
The DFK receiver is two FK receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC and ITC applications. Features 130dB SPL maximum output Low Vibration

Suppliers

Company
Product
Description
Supplier Links
FK Series Receivers -  - Knowles Electronics, LLC.
Itasca, IL, United States
FK Series Receivers
FK Series Receivers
The DFK receiver is two FK receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC and ITC applications. Features 130dB SPL maximum output Low Vibration

The DFK receiver is two FK receivers joined cover to cover to provide significant reduction in vibration signature while increasing output power by 6dB. Ideal for high gain CIC and ITC applications.

Features

  • 130dB SPL maximum output
  • Low Vibration
Supplier's Site

Technical Specifications

  Knowles Electronics, LLC.
Product Category Speakers
Product Name FK Series Receivers
Impedance 768 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1726054 - RS Components, Ltd.
Specs
Size 0.63 inch (16 mm)
View Details
AM300X and AM302X AudioMaster® Public Address Explosion-Proof Speakers - AM300X - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Nominal Power 15 watts
Size 17.00 inch (432 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1208-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
View Details