Visual Sound, Inc. Variable angle speaker HX-5B-WP

Description
TOA Electronics, Inc. Speaker, Variable Directivity, Weather-resistant, 600 W, 8 Ohm, Black The TOA HX-5 Variable Dispersion Speaker offers a radically different approach to speaker design with four adjustable dispersion angles - 60, 45, 30 and 15 degrees - that you can change in seconds! Best of all, you get pattern control below 1kHz in a compact and lightweight enclosure that's perfect for a multitude of applications. Think of it as the most versatile building block speaker in your toolkit. Features include high power handling (600 Watts continuous), lightweight polypropylene construction, available in black and white, plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The new HX-5 speakers are backed with a five year product warranty.
Description
TOA Electronics, Inc. Speaker, Variable Directivity, Weather-resistant, 600 W, 8 Ohm, Black The TOA HX-5 Variable Dispersion Speaker offers a radically different approach to speaker design with four adjustable dispersion angles - 60, 45, 30 and 15 degrees - that you can change in seconds! Best of all, you get pattern control below 1kHz in a compact and lightweight enclosure that's perfect for a multitude of applications. Think of it as the most versatile building block speaker in your toolkit. Features include high power handling (600 Watts continuous), lightweight polypropylene construction, available in black and white, plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The new HX-5 speakers are backed with a five year product warranty.

Suppliers

Company
Product
Description
Supplier Links
Variable angle speaker - HX-5B-WP - Visual Sound, Inc.
Broomall, PA, USA
Variable angle speaker
HX-5B-WP
Variable angle speaker HX-5B-WP
TOA Electronics, Inc. Speaker, Variable Directivity, Weather-resistant, 600 W, 8 Ohm, Black The TOA HX-5 Variable Dispersion Speaker offers a radically different approach to speaker design with four adjustable dispersion angles - 60, 45, 30 and 15 degrees - that you can change in seconds! Best of all, you get pattern control below 1kHz in a compact and lightweight enclosure that's perfect for a multitude of applications. Think of it as the most versatile building block speaker in your toolkit. Features include high power handling (600 Watts continuous), lightweight polypropylene construction, available in black and white, plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The new HX-5 speakers are backed with a five year product warranty.

TOA Electronics, Inc.

Speaker, Variable Directivity, Weather-resistant, 600 W, 8 Ohm, Black

The TOA HX-5 Variable Dispersion Speaker offers a radically different approach to speaker design with four adjustable dispersion angles - 60, 45, 30 and 15 degrees - that you can change in seconds! Best of all, you get pattern control below 1kHz in a compact and lightweight enclosure that's perfect for a multitude of applications. Think of it as the most versatile building block speaker in your toolkit. Features include high power handling (600 Watts continuous), lightweight polypropylene construction, available in black and white, plus Speakon and screw terminal connectors. The HX-5 can vertically or horizontally mounted with the built-in bracket or with optional wall, ceiling and stand-mount hardware. Other options include weather-resistant versions, FB-120 subwoofer and 70 volt matching transformer. The new HX-5 speakers are backed with a five year product warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HX-5B-WP
Product Name Variable angle speaker
Unlock Full Specs
to access all available technical data

Similar Products

300X SelecTone® Explosion-Proof 15W Amplified Speakers - 300X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 17.00 inch (432 mm)
View Details
Speaker Drivers - 512815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.94 inch (100 mm)
View Details
NE Subwoofer, 12
Specs
Nominal Power 220 watts
Sensitivity 86.5 dB
Resonance Frequency 20 Hz
View Details