Visual Sound, Inc. HUB 4000Q HUB 4000Q

Description
AKG Acoustics, U.S. HiQnet-compatible network interface for WMS 4500, WMS 4000 wireless systems and the IVM 4 wireless in-ear monitoring system. The AKG HUB 4000Q is a network interface that enables computer control and monitoring of a WMS 4500 or WMS 4000 wireless systems and the IVM 4 in-ear system. The HUB 4000Q enables connection of up to eight AKG devices to Harman Professional's HiQnet system, which allows control of certain JBL, Crown, Studer, BSS and dbx components from a single control interface using System Architect software. The HUB 4000Q is connected to a computer via CAT-5 and several HUB 4000Q's can be cascaded together using standard Ethernet routers and other components. The HUB 4000Q allows quick easy monitoring and control of all the performance parameters of a wireless system including audio input and RF levels, diversity channel, remaining battery life, channel muting and other parameters. The HUB 4000Q also shows a frequency graph of everything operating within the wireless system's band so that potential sources of interference can be seen and avoided. The HUB 4000Q also has a system setup control which offers a single-button setup including full scans of the system's band and precise, intermodulation-free frequency selection. The HUB 4000Q quickly and easily integrates the WMS 4500, WMS 4000 and IVM 4 systems into an entire system control network. HiQnet ethernet interface for connecting up to eight AKG devices to a HiQnet network for full computer control and monitoring from a PC Supports SR 4500 (WMS 4500), SR 4000 (WMS 4000) and SST 4 (IVM 4) components Enables fast, easy setup of a wireless system with Device Manager, Auto Setup and Environment Scan as well as offline configuration of the system too
Description
AKG Acoustics, U.S. HiQnet-compatible network interface for WMS 4500, WMS 4000 wireless systems and the IVM 4 wireless in-ear monitoring system. The AKG HUB 4000Q is a network interface that enables computer control and monitoring of a WMS 4500 or WMS 4000 wireless systems and the IVM 4 in-ear system. The HUB 4000Q enables connection of up to eight AKG devices to Harman Professional's HiQnet system, which allows control of certain JBL, Crown, Studer, BSS and dbx components from a single control interface using System Architect software. The HUB 4000Q is connected to a computer via CAT-5 and several HUB 4000Q's can be cascaded together using standard Ethernet routers and other components. The HUB 4000Q allows quick easy monitoring and control of all the performance parameters of a wireless system including audio input and RF levels, diversity channel, remaining battery life, channel muting and other parameters. The HUB 4000Q also shows a frequency graph of everything operating within the wireless system's band so that potential sources of interference can be seen and avoided. The HUB 4000Q also has a system setup control which offers a single-button setup including full scans of the system's band and precise, intermodulation-free frequency selection. The HUB 4000Q quickly and easily integrates the WMS 4500, WMS 4000 and IVM 4 systems into an entire system control network. HiQnet ethernet interface for connecting up to eight AKG devices to a HiQnet network for full computer control and monitoring from a PC Supports SR 4500 (WMS 4500), SR 4000 (WMS 4000) and SST 4 (IVM 4) components Enables fast, easy setup of a wireless system with Device Manager, Auto Setup and Environment Scan as well as offline configuration of the system too

Suppliers

Company
Product
Description
Supplier Links
HUB 4000Q - HUB 4000Q - Visual Sound, Inc.
Broomall, PA, USA
HUB 4000Q
HUB 4000Q
HUB 4000Q HUB 4000Q
AKG Acoustics, U.S. HiQnet-compatible network interface for WMS 4500, WMS 4000 wireless systems and the IVM 4 wireless in-ear monitoring system. The AKG HUB 4000Q is a network interface that enables computer control and monitoring of a WMS 4500 or WMS 4000 wireless systems and the IVM 4 in-ear system. The HUB 4000Q enables connection of up to eight AKG devices to Harman Professional's HiQnet system, which allows control of certain JBL, Crown, Studer, BSS and dbx components from a single control interface using System Architect software. The HUB 4000Q is connected to a computer via CAT-5 and several HUB 4000Q's can be cascaded together using standard Ethernet routers and other components. The HUB 4000Q allows quick easy monitoring and control of all the performance parameters of a wireless system including audio input and RF levels, diversity channel, remaining battery life, channel muting and other parameters. The HUB 4000Q also shows a frequency graph of everything operating within the wireless system's band so that potential sources of interference can be seen and avoided. The HUB 4000Q also has a system setup control which offers a single-button setup including full scans of the system's band and precise, intermodulation-free frequency selection. The HUB 4000Q quickly and easily integrates the WMS 4500, WMS 4000 and IVM 4 systems into an entire system control network. HiQnet ethernet interface for connecting up to eight AKG devices to a HiQnet network for full computer control and monitoring from a PC Supports SR 4500 (WMS 4500), SR 4000 (WMS 4000) and SST 4 (IVM 4) components Enables fast, easy setup of a wireless system with Device Manager, Auto Setup and Environment Scan as well as offline configuration of the system too

AKG Acoustics, U.S.

HiQnet-compatible network interface for WMS 4500, WMS 4000 wireless systems and the IVM 4 wireless in-ear monitoring system.

The AKG HUB 4000Q is a network interface that enables computer control and monitoring of a WMS 4500 or WMS 4000 wireless systems and the IVM 4 in-ear system. The HUB 4000Q enables connection of up to eight AKG devices to Harman Professional's HiQnet system, which allows control of certain JBL, Crown, Studer, BSS and dbx components from a single control interface using System Architect software. The HUB 4000Q is connected to a computer via CAT-5 and several HUB 4000Q's can be cascaded together using standard Ethernet routers and other components. The HUB 4000Q allows quick easy monitoring and control of all the performance parameters of a wireless system including audio input and RF levels, diversity channel, remaining battery life, channel muting and other parameters. The HUB 4000Q also shows a frequency graph of everything operating within the wireless system's band so that potential sources of interference can be seen and avoided. The HUB 4000Q also has a system setup control which offers a single-button setup including full scans of the system's band and precise, intermodulation-free frequency selection. The HUB 4000Q quickly and easily integrates the WMS 4500, WMS 4000 and IVM 4 systems into an entire system control network.

  • HiQnet ethernet interface for connecting up to eight AKG devices to a HiQnet network for full computer control and monitoring from a PC
  • Supports SR 4500 (WMS 4500), SR 4000 (WMS 4000) and SST 4 (IVM 4) components
  • Enables fast, easy setup of a wireless system with Device Manager, Auto Setup and Environment Scan as well as offline configuration of the system too
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HUB 4000Q
Product Name HUB 4000Q
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-6022SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers