Visual Sound, Inc. Audio/Video AVR Series UPS - Intelligent, Line-Interactive Power Management System HTR05-1U

Description
Tripp Lite Power Protection Tripp Lite's HTR05-1U AVR Series intelligent, line-interactive UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage. Tripp Lite's HTR05-1U AVR Series intelligent, line-interactive UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Network-grade AC surge suppression protects sensitive A/V components from damage due to transient surges and improves component performance (fuller audio/sharper video) by filtering disruptive EMI/RFI line noise. Requires only one rack space (1U); accessories included for upright tower installation. Large internal batteries provide 17 min. half-load runtime and 5 min. full load runtime. Maintains regulated 120V nominal output without using battery power during brownouts as low as 90V. 500VA/300W power handling capability is compatible with audio/video components and other sensitive electronic applications. Includes 6 UPS-supported outlets with a single-outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or automatically shed less significant loads to extend battery runtime for more critical equipment. Includes 1 surge-only outlet for peripherals not requiring battery backup. Supports simultaneous remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter for the ultimate in IP addressability and monitoring. Multi-function audible alarms and set of 5 front panel LEDs provide at-a-glance notification of UPS and line power status. Attractive all-black color scheme. 2-year warranty; $250,000 Ultimate Lifetime Insurance (USA & Canada only).
Description
Tripp Lite Power Protection Tripp Lite's HTR05-1U AVR Series intelligent, line-interactive UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage. Tripp Lite's HTR05-1U AVR Series intelligent, line-interactive UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Network-grade AC surge suppression protects sensitive A/V components from damage due to transient surges and improves component performance (fuller audio/sharper video) by filtering disruptive EMI/RFI line noise. Requires only one rack space (1U); accessories included for upright tower installation. Large internal batteries provide 17 min. half-load runtime and 5 min. full load runtime. Maintains regulated 120V nominal output without using battery power during brownouts as low as 90V. 500VA/300W power handling capability is compatible with audio/video components and other sensitive electronic applications. Includes 6 UPS-supported outlets with a single-outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or automatically shed less significant loads to extend battery runtime for more critical equipment. Includes 1 surge-only outlet for peripherals not requiring battery backup. Supports simultaneous remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter for the ultimate in IP addressability and monitoring. Multi-function audible alarms and set of 5 front panel LEDs provide at-a-glance notification of UPS and line power status. Attractive all-black color scheme. 2-year warranty; $250,000 Ultimate Lifetime Insurance (USA & Canada only).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Audio/Video AVR Series UPS - Intelligent, Line-Interactive Power Management System
HTR05-1U
Audio/Video AVR Series UPS - Intelligent, Line-Interactive Power Management System HTR05-1U
Tripp Lite Power Protection Tripp Lite's HTR05-1U AVR Series intelligent, line-interactive UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage. Tripp Lite's HTR05-1U AVR Series intelligent, line-interactive UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Network-grade AC surge suppression protects sensitive A/V components from damage due to transient surges and improves component performance (fuller audio/sharper video) by filtering disruptive EMI/RFI line noise. Requires only one rack space (1U); accessories included for upright tower installation. Large internal batteries provide 17 min. half-load runtime and 5 min. full load runtime. Maintains regulated 120V nominal output without using battery power during brownouts as low as 90V. 500VA/300W power handling capability is compatible with audio/video components and other sensitive electronic applications. Includes 6 UPS-supported outlets with a single-outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or automatically shed less significant loads to extend battery runtime for more critical equipment. Includes 1 surge-only outlet for peripherals not requiring battery backup. Supports simultaneous remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter for the ultimate in IP addressability and monitoring. Multi-function audible alarms and set of 5 front panel LEDs provide at-a-glance notification of UPS and line power status. Attractive all-black color scheme. 2-year warranty; $250,000 Ultimate Lifetime Insurance (USA & Canada only).

Tripp Lite Power Protection

Tripp Lite's HTR05-1U AVR Series intelligent, line-interactive UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage.

Tripp Lite's HTR05-1U AVR Series intelligent, line-interactive UPS system prevents media data loss, equipment freeze-ups, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Network-grade AC surge suppression protects sensitive A/V components from damage due to transient surges and improves component performance (fuller audio/sharper video) by filtering disruptive EMI/RFI line noise. Requires only one rack space (1U); accessories included for upright tower installation. Large internal batteries provide 17 min. half-load runtime and 5 min. full load runtime. Maintains regulated 120V nominal output without using battery power during brownouts as low as 90V. 500VA/300W power handling capability is compatible with audio/video components and other sensitive electronic applications. Includes 6 UPS-supported outlets with a single-outlet load bank that can be individually controlled via software interface to reboot select equipment on demand or automatically shed less significant loads to extend battery runtime for more critical equipment. Includes 1 surge-only outlet for peripherals not requiring battery backup. Supports simultaneous remote monitoring of UPS and site power conditions via built-in USB and DB9 monitoring ports. Includes PowerAlert UPS monitoring and unattended shutdown software with complete cabling. Built-in accessory slot supports SNMP with optional SNMPWEBCARD adapter for the ultimate in IP addressability and monitoring. Multi-function audible alarms and set of 5 front panel LEDs provide at-a-glance notification of UPS and line power status. Attractive all-black color scheme. 2-year warranty; $250,000 Ultimate Lifetime Insurance (USA & Canada only).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Uninterruptible Power Supplies (UPS)
Product Number HTR05-1U
Product Name Audio/Video AVR Series UPS - Intelligent, Line-Interactive Power Management System
Unlock Full Specs
to access all available technical data

Similar Products

RUGGED UPS FA00164 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Technology On-line (Double-conversion)
Protection Power Failure; Surge
Volt-Amp Rating 3 kVA
View Details
Industrial Battery Backup Fail-safe System - 322 Series - Indelac Controls, Inc.
Specs
UPS Type Single Phase; DC Power
Protection Power Failure
Volt-Amp Rating 0.0030 to 0.0300 kVA
View Details