Visual Sound, Inc. HT 4500 HT 4500

Description
AKG Acoustics, U.S. High-Performance, modular UHF handheld transmitter The AKG HT 4500 modular handheld transmitter is designed for use with the SR 4500 receiver. The transmitter is modular which allows a selection of AKG dynamic and condenser mic capsules, as well as the GN15HT gooseneck module that permits use of the Discreet Acoustics capsules for wireless podium applications. The HT 4500 also features built-in charging contacts for use with the optional CU 4000 dual-bay charging station with Smart Battery technology. The HT 4500 features a back-lit display that shows all important status parameters including remaining battery life in hours. The HT 4500 is controlled by a jog wheel that makes it easy to select what parameter needs to be controlled. The HT 4500 is well-engineered to deliver class-leading performance. Handheld modular UHF transmitter that can be used with a selection of AKG dynamic and condenser mic capsules, plus the GN15HT 6-inch gooseneck module with Discreet Acoustics capsules Available in 3 x 30-MHz UHF band with up to 1,200 frequencies per band Backlit LCD display shows complete status monitoring including remaining battery life in hours Up to 50 mW RF output for maximum immunity to interference and dropouts Delivers 15 hours of operation on 2 x AA alkaline batteries and 12 hours use time from optional BP 4000 Smart Battery Automatic gain set up makes accurate adjustment quick and easy
Description
AKG Acoustics, U.S. High-Performance, modular UHF handheld transmitter The AKG HT 4500 modular handheld transmitter is designed for use with the SR 4500 receiver. The transmitter is modular which allows a selection of AKG dynamic and condenser mic capsules, as well as the GN15HT gooseneck module that permits use of the Discreet Acoustics capsules for wireless podium applications. The HT 4500 also features built-in charging contacts for use with the optional CU 4000 dual-bay charging station with Smart Battery technology. The HT 4500 features a back-lit display that shows all important status parameters including remaining battery life in hours. The HT 4500 is controlled by a jog wheel that makes it easy to select what parameter needs to be controlled. The HT 4500 is well-engineered to deliver class-leading performance. Handheld modular UHF transmitter that can be used with a selection of AKG dynamic and condenser mic capsules, plus the GN15HT 6-inch gooseneck module with Discreet Acoustics capsules Available in 3 x 30-MHz UHF band with up to 1,200 frequencies per band Backlit LCD display shows complete status monitoring including remaining battery life in hours Up to 50 mW RF output for maximum immunity to interference and dropouts Delivers 15 hours of operation on 2 x AA alkaline batteries and 12 hours use time from optional BP 4000 Smart Battery Automatic gain set up makes accurate adjustment quick and easy

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
HT 4500
HT 4500
HT 4500 HT 4500
AKG Acoustics, U.S. High-Performance, modular UHF handheld transmitter The AKG HT 4500 modular handheld transmitter is designed for use with the SR 4500 receiver. The transmitter is modular which allows a selection of AKG dynamic and condenser mic capsules, as well as the GN15HT gooseneck module that permits use of the Discreet Acoustics capsules for wireless podium applications. The HT 4500 also features built-in charging contacts for use with the optional CU 4000 dual-bay charging station with Smart Battery technology. The HT 4500 features a back-lit display that shows all important status parameters including remaining battery life in hours. The HT 4500 is controlled by a jog wheel that makes it easy to select what parameter needs to be controlled. The HT 4500 is well-engineered to deliver class-leading performance. Handheld modular UHF transmitter that can be used with a selection of AKG dynamic and condenser mic capsules, plus the GN15HT 6-inch gooseneck module with Discreet Acoustics capsules Available in 3 x 30-MHz UHF band with up to 1,200 frequencies per band Backlit LCD display shows complete status monitoring including remaining battery life in hours Up to 50 mW RF output for maximum immunity to interference and dropouts Delivers 15 hours of operation on 2 x AA alkaline batteries and 12 hours use time from optional BP 4000 Smart Battery Automatic gain set up makes accurate adjustment quick and easy

AKG Acoustics, U.S.

High-Performance, modular UHF handheld transmitter

The AKG HT 4500 modular handheld transmitter is designed for use with the SR 4500 receiver. The transmitter is modular which allows a selection of AKG dynamic and condenser mic capsules, as well as the GN15HT gooseneck module that permits use of the Discreet Acoustics capsules for wireless podium applications. The HT 4500 also features built-in charging contacts for use with the optional CU 4000 dual-bay charging station with Smart Battery technology. The HT 4500 features a back-lit display that shows all important status parameters including remaining battery life in hours. The HT 4500 is controlled by a jog wheel that makes it easy to select what parameter needs to be controlled. The HT 4500 is well-engineered to deliver class-leading performance.

  • Handheld modular UHF transmitter that can be used with a selection of AKG dynamic and condenser mic capsules, plus the GN15HT 6-inch gooseneck module with Discreet Acoustics capsules
  • Available in 3 x 30-MHz UHF band with up to 1,200 frequencies per band
  • Backlit LCD display shows complete status monitoring including remaining battery life in hours
  • Up to 50 mW RF output for maximum immunity to interference and dropouts
  • Delivers 15 hours of operation on 2 x AA alkaline batteries and 12 hours use time from optional BP 4000 Smart Battery
  • Automatic gain set up makes accurate adjustment quick and easy
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HT 4500
Product Name HT 4500
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - 448-IM69D127V11XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
SN Ratio 69 dB
Features Digital
View Details
2 suppliers
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers