Visual Sound, Inc. Wireless Microphone System HT 40 FLEXX

Description
AKG Acoustics, U.S. Wireless microphone system *Three selectable UHF frequencies for interference-free reception. *Multichannel capability for simultaneous use of up to nine channels (maximum number of channel depends on local frequency plans). *High Definition Audio Performance technology ensures the legendary, realistic AKG sound and perfect audio transmission. *Transmitters operate for at least 30 hours off a single AA size battery, saving cost, maximizing dependability, and minimizing onstage stress.
Description
AKG Acoustics, U.S. Wireless microphone system *Three selectable UHF frequencies for interference-free reception. *Multichannel capability for simultaneous use of up to nine channels (maximum number of channel depends on local frequency plans). *High Definition Audio Performance technology ensures the legendary, realistic AKG sound and perfect audio transmission. *Transmitters operate for at least 30 hours off a single AA size battery, saving cost, maximizing dependability, and minimizing onstage stress.

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone System - HT 40 FLEXX - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone System
HT 40 FLEXX
Wireless Microphone System HT 40 FLEXX
AKG Acoustics, U.S. Wireless microphone system *Three selectable UHF frequencies for interference-free reception. *Multichannel capability for simultaneous use of up to nine channels (maximum number of channel depends on local frequency plans). *High Definition Audio Performance technology ensures the legendary, realistic AKG sound and perfect audio transmission. *Transmitters operate for at least 30 hours off a single AA size battery, saving cost, maximizing dependability, and minimizing onstage stress.

AKG Acoustics, U.S.

Wireless microphone system

*Three selectable UHF frequencies for interference-free reception.
*Multichannel capability for simultaneous use of up to nine channels (maximum number of channel depends on local frequency plans).
*High Definition Audio Performance technology ensures the legendary, realistic AKG sound and perfect audio transmission.
*Transmitters operate for at least 30 hours off a single AA size battery, saving cost, maximizing dependability, and minimizing onstage stress.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HT 40 FLEXX
Product Name Wireless Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM72D128VV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Bottom Port Analog Microphone - WM7331 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 70 to 15000 Hz
Dynamic Range 89 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details