Visual Sound, Inc. Neckworn Cardioid Microphone with Locking Evolution Wireless Connector, Black HSP 4-ew

Description
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized variant of the MKE platinum condenser capsule with cardioid polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP4 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Excellent feedback rejection Microphone includes a detachable cap as integral wind/popshield Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Twist-proof microphone boom (ø 2.0 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Flexible gooseneck section Connection cable can easily be interchanged All metal parts coated in a physical vapour deposition process Can also be used with the omni-directional HSP 2 boom microphone Includes cardioid MKE platinum capsule, (black) and locking evolution wireless connector (3.5 oz)
Description
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized variant of the MKE platinum condenser capsule with cardioid polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP4 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Excellent feedback rejection Microphone includes a detachable cap as integral wind/popshield Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Twist-proof microphone boom (ø 2.0 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Flexible gooseneck section Connection cable can easily be interchanged All metal parts coated in a physical vapour deposition process Can also be used with the omni-directional HSP 2 boom microphone Includes cardioid MKE platinum capsule, (black) and locking evolution wireless connector (3.5 oz)

Suppliers

Company
Product
Description
Supplier Links
Neckworn Cardioid Microphone with Locking Evolution Wireless Connector, Black - HSP 4-ew - Visual Sound, Inc.
Broomall, PA, USA
Neckworn Cardioid Microphone with Locking Evolution Wireless Connector, Black
HSP 4-ew
Neckworn Cardioid Microphone with Locking Evolution Wireless Connector, Black HSP 4-ew
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized variant of the MKE platinum condenser capsule with cardioid polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP4 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Excellent feedback rejection Microphone includes a detachable cap as integral wind/popshield Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Twist-proof microphone boom (ø 2.0 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Flexible gooseneck section Connection cable can easily be interchanged All metal parts coated in a physical vapour deposition process Can also be used with the omni-directional HSP 2 boom microphone Includes cardioid MKE platinum capsule, (black) and locking evolution wireless connector (3.5 oz)

Sennheiser Electronic Corp.

Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized variant of the MKE platinum condenser capsule with cardioid polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP4 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case.

  • Excellent feedback rejection
  • Microphone includes a detachable cap as integral wind/popshield
  • Individually adjustable to all head sizes
  • Neckband design keeps the microphone clear from shirt-collar or clothing
  • Twist-proof microphone boom (Ø 2.0 mm), can be attached to the left or right side
  • Microphone boom is adjustable in length and angle
  • Flexible gooseneck section
  • Connection cable can easily be interchanged
  • All metal parts coated in a physical vapour deposition process
  • Can also be used with the omni-directional HSP 2 boom microphone
  • Includes cardioid MKE platinum capsule, (black) and locking evolution wireless connector (3.5 oz)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HSP 4-ew
Product Name Neckworn Cardioid Microphone with Locking Evolution Wireless Connector, Black
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D120AXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Microphones - 2603-CM06M-05P32-BA-1-ND - DigiKey
Challenge Electronics
Specs
Directivity Omnidirectional
Sensitivity 25.12 mV/Pa (173186 mV/psi)
SN Ratio 67 dB
View Details