Visual Sound, Inc. Neckworn Cardioid Microphone with Pigtails/No Connector, Black HSP 4-5

Description
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized variant of the MKE platinum condenser capsule with cardioid polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP4 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Excellent feedback rejection Microphone includes a detachable cap as integral wind/popshield Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Twist-proof microphone boom (ø 2.0 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Flexible gooseneck section Connection cable can easily be interchanged All metal parts coated in a physical vapour deposition process Can also be used with the omni-directional HSP 2 boom microphone Includes cardioid MKE platinum capsule, (black) and pigtails/no connector (3.5 oz)
Description
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized variant of the MKE platinum condenser capsule with cardioid polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP4 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Excellent feedback rejection Microphone includes a detachable cap as integral wind/popshield Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Twist-proof microphone boom (ø 2.0 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Flexible gooseneck section Connection cable can easily be interchanged All metal parts coated in a physical vapour deposition process Can also be used with the omni-directional HSP 2 boom microphone Includes cardioid MKE platinum capsule, (black) and pigtails/no connector (3.5 oz)

Suppliers

Company
Product
Description
Supplier Links
Neckworn Cardioid Microphone with Pigtails/No Connector, Black - HSP 4-5 - Visual Sound, Inc.
Broomall, PA, USA
Neckworn Cardioid Microphone with Pigtails/No Connector, Black
HSP 4-5
Neckworn Cardioid Microphone with Pigtails/No Connector, Black HSP 4-5
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized variant of the MKE platinum condenser capsule with cardioid polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP4 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Excellent feedback rejection Microphone includes a detachable cap as integral wind/popshield Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Twist-proof microphone boom (ø 2.0 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Flexible gooseneck section Connection cable can easily be interchanged All metal parts coated in a physical vapour deposition process Can also be used with the omni-directional HSP 2 boom microphone Includes cardioid MKE platinum capsule, (black) and pigtails/no connector (3.5 oz)

Sennheiser Electronic Corp.

Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized variant of the MKE platinum condenser capsule with cardioid polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP4 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case.

  • Excellent feedback rejection
  • Microphone includes a detachable cap as integral wind/popshield
  • Individually adjustable to all head sizes
  • Neckband design keeps the microphone clear from shirt-collar or clothing
  • Twist-proof microphone boom (Ø 2.0 mm), can be attached to the left or right side
  • Microphone boom is adjustable in length and angle
  • Flexible gooseneck section
  • Connection cable can easily be interchanged
  • All metal parts coated in a physical vapour deposition process
  • Can also be used with the omni-directional HSP 2 boom microphone
  • Includes cardioid MKE platinum capsule, (black) and pigtails/no connector (3.5 oz)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HSP 4-5
Product Name Neckworn Cardioid Microphone with Pigtails/No Connector, Black
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D127 - IM69D127 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Commercial Audio Microphones - MICPAT-2 - Biamp Systems, Ltd.
Specs
Directivity Directional
Application Paging
View Details
Microphone Elements - PMO-4015SN-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers