Visual Sound, Inc. Neckworn Omni-Directional Microphone with Pigtails/No Connector, Black HSP 2-5

Description
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized MKE platinum condenser capsule with omnidirectional polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP2 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Extremely thin microphone boom (ø 1.1 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Patented Umbrella Diaphragm protects the microphone against sweat Connection cable can easily be interchanged All metal parts coated in a physical vapor deposition process Can also be used with the cardioid HSP4 boom microphone Includes omnidirectional MKE platinum capsule, (black) and pigtails/no connector (2.5 oz)
Description
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized MKE platinum condenser capsule with omnidirectional polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP2 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Extremely thin microphone boom (ø 1.1 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Patented Umbrella Diaphragm protects the microphone against sweat Connection cable can easily be interchanged All metal parts coated in a physical vapor deposition process Can also be used with the cardioid HSP4 boom microphone Includes omnidirectional MKE platinum capsule, (black) and pigtails/no connector (2.5 oz)

Suppliers

Company
Product
Description
Supplier Links
Neckworn Omni-Directional Microphone with Pigtails/No Connector, Black - HSP 2-5 - Visual Sound, Inc.
Broomall, PA, USA
Neckworn Omni-Directional Microphone with Pigtails/No Connector, Black
HSP 2-5
Neckworn Omni-Directional Microphone with Pigtails/No Connector, Black HSP 2-5
Sennheiser Electronic Corp. Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized MKE platinum condenser capsule with omnidirectional polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP2 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case. Individually adjustable to all head sizes Neckband design keeps the microphone clear from shirt-collar or clothing Extremely thin microphone boom (ø 1.1 mm), can be attached to the left or right side Microphone boom is adjustable in length and angle Patented Umbrella Diaphragm protects the microphone against sweat Connection cable can easily be interchanged All metal parts coated in a physical vapor deposition process Can also be used with the cardioid HSP4 boom microphone Includes omnidirectional MKE platinum capsule, (black) and pigtails/no connector (2.5 oz)

Sennheiser Electronic Corp.

Headworn microphone featuring very light weight and superlative audio quality. Permanently polarized MKE platinum condenser capsule with omnidirectional polar pattern designed for professional "hands free" applications. The adjustable neckband is visually unobtrusive and very comfortable to wear. HSP2 can be ordered with connector for 3000 & 5000 series wireless, evolution wireless, or without connector (stripped and tinned leads). Includes modular snap-on cable and hard cary case.

  • Individually adjustable to all head sizes
  • Neckband design keeps the microphone clear from shirt-collar or clothing
  • Extremely thin microphone boom (Ø 1.1 mm), can be attached to the left or right side
  • Microphone boom is adjustable in length and angle
  • Patented Umbrella Diaphragm protects the microphone against sweat
  • Connection cable can easily be interchanged
  • All metal parts coated in a physical vapor deposition process
  • Can also be used with the cardioid HSP4 boom microphone
  • Includes omnidirectional MKE platinum capsule, (black) and pigtails/no connector (2.5 oz)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HSP 2-5
Product Name Neckworn Omni-Directional Microphone with Pigtails/No Connector, Black
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 63.1 mV/Pa (435023 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D128S - IM69D128S - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - KM-2 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Sensitivity 2.24 mV/Pa (15435 mV/psi)
Impedance 250 ohms
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details