Visual Sound, Inc. Lightweight Headworn Microphone Assembly with Omnidirectional MKE Platinum Capsule, (Beige) HSP 2-3-5

Description
Sennheiser Electronic Corp. Lightweight headworn mic assembly with omnidirectional MKE platinum capsule, (beige), pigtails/no connector (2.5 oz).
Description
Sennheiser Electronic Corp. Lightweight headworn mic assembly with omnidirectional MKE platinum capsule, (beige), pigtails/no connector (2.5 oz).

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Lightweight Headworn Microphone Assembly with Omnidirectional MKE Platinum Capsule, (Beige)
HSP 2-3-5
Lightweight Headworn Microphone Assembly with Omnidirectional MKE Platinum Capsule, (Beige) HSP 2-3-5
Sennheiser Electronic Corp. Lightweight headworn mic assembly with omnidirectional MKE platinum capsule, (beige), pigtails/no connector (2.5 oz).

Sennheiser Electronic Corp.

Lightweight headworn mic assembly with omnidirectional MKE platinum capsule, (beige), pigtails/no connector (2.5 oz).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HSP 2-3-5
Product Name Lightweight Headworn Microphone Assembly with Omnidirectional MKE Platinum Capsule, (Beige)
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 14.13 mV/Pa (97390 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM66D130MV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0787 inch (2 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Voice Call - KEPO-00023 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SN Ratio 60 dB
Application Automotive
View Details
The Micros Microphone - M60 Miniaturized Condenser Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Semicardioid
Frequency Response 70 to 8000 Hz
Sensitivity 68 mV/Pa (468836 mV/psi)
View Details