Visual Sound, Inc. Back-Electret Condenser Microphone HS 2

Description
Sennheiser Electronic Corp. The HS2 is a condenser omni-directional headmic fitted with a steel wire cable and a 3-pin special connector that fits Sennheiser 3000 and 5000 series pocket transmitters. It fulfils the most stringent demands on sound quality and is extremely rugged. The HS 2 is suitable for both vocal and speech applications in all areas of live work. Headworn mic with integrated MKE2 Gold (1.2 oz) LEMO 3 connector, (black). Frequency response curve has been optimised for close-miking, treble response can be adapted to different requirements via accessories Umbrella Diaphragm™ protects the headmic against sweat Includes: 1 HS 2 headmic, 1 MZC 2-1 cap (short), 1 MZC 2-2 cap (long)
Description
Sennheiser Electronic Corp. The HS2 is a condenser omni-directional headmic fitted with a steel wire cable and a 3-pin special connector that fits Sennheiser 3000 and 5000 series pocket transmitters. It fulfils the most stringent demands on sound quality and is extremely rugged. The HS 2 is suitable for both vocal and speech applications in all areas of live work. Headworn mic with integrated MKE2 Gold (1.2 oz) LEMO 3 connector, (black). Frequency response curve has been optimised for close-miking, treble response can be adapted to different requirements via accessories Umbrella Diaphragm™ protects the headmic against sweat Includes: 1 HS 2 headmic, 1 MZC 2-1 cap (short), 1 MZC 2-2 cap (long)

Suppliers

Company
Product
Description
Supplier Links
Back-Electret Condenser Microphone - HS 2 - Visual Sound, Inc.
Broomall, PA, USA
Back-Electret Condenser Microphone
HS 2
Back-Electret Condenser Microphone HS 2
Sennheiser Electronic Corp. The HS2 is a condenser omni-directional headmic fitted with a steel wire cable and a 3-pin special connector that fits Sennheiser 3000 and 5000 series pocket transmitters. It fulfils the most stringent demands on sound quality and is extremely rugged. The HS 2 is suitable for both vocal and speech applications in all areas of live work. Headworn mic with integrated MKE2 Gold (1.2 oz) LEMO 3 connector, (black). Frequency response curve has been optimised for close-miking, treble response can be adapted to different requirements via accessories Umbrella Diaphragm™ protects the headmic against sweat Includes: 1 HS 2 headmic, 1 MZC 2-1 cap (short), 1 MZC 2-2 cap (long)

Sennheiser Electronic Corp.

The HS2 is a condenser omni-directional headmic fitted with a steel wire cable and a 3-pin special connector that fits Sennheiser 3000 and 5000 series pocket transmitters. It fulfils the most stringent demands on sound quality and is extremely rugged. The HS 2 is suitable for both vocal and speech applications in all areas of live work. Headworn mic with integrated MKE2 Gold (1.2 oz) LEMO 3 connector, (black).

  • Frequency response curve has been optimised for close-miking, treble response can be adapted to different requirements via accessories
  • Umbrella Diaphragm™ protects the headmic against sweat
  • Includes: 1 HS 2 headmic, 1 MZC 2-1 cap (short), 1 MZC 2-2 cap (long)
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number HS 2
Product Name Back-Electret Condenser Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM68D121JV01XTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3HT5 Wireless Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional
Frequency Response 20 to 20000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details