Visual Sound, Inc. 8" High Resolution Studio Monitor HR824

Description
Mackie Designs, Inc. The HR824 studio monitors are high-resolution, two-way, bi-amplified, active monitors employing a 6th-order Butterworth system with a built-in rear-firing mass-loaded passive radiator. Released in 1996, the Mackie HR824 High Resolution Studio Monitor redefined what the marketplace looks for in a studio reference monitor. One of the most loved and trusted near-field monitors of all time, the HR824 is found in countless professional studios - thanks to its clarity, broad stereo imaging, ruler-flat response, and extended low-frequency range versus other studio monitors. With such astonishing sound quality, there is little wonder why the HR824 was approved for THX compliance on its initial trial. Worldwide standard high-resolution professional studio monitor with true Active design 8.75" low-distortion LF transducer with onboard passive-radiator provide ample, tight bass response down to 37Hz 1" HF transducer loaded onto logarithmic waveguide for wider dispersion pattern more closely matching that of LF driver True Active design with FR Series amplifiers - 150W for LF / 100W for HF with onboard time- and phase-correction crossover Low Profile design, ideal for left, right, center (LRC) applications Acoustic Space, LF roll-off and HF adjustment controls for use in matching the acoustic properties of any room Non-fatiguing through hours of use XLR, 1/4" and RCA inputs Low Profile design, ideal for left, right, center (LRC) applications THX pm3 approved for 5.1 and 7.1 surround mixing and playback
Description
Mackie Designs, Inc. The HR824 studio monitors are high-resolution, two-way, bi-amplified, active monitors employing a 6th-order Butterworth system with a built-in rear-firing mass-loaded passive radiator. Released in 1996, the Mackie HR824 High Resolution Studio Monitor redefined what the marketplace looks for in a studio reference monitor. One of the most loved and trusted near-field monitors of all time, the HR824 is found in countless professional studios - thanks to its clarity, broad stereo imaging, ruler-flat response, and extended low-frequency range versus other studio monitors. With such astonishing sound quality, there is little wonder why the HR824 was approved for THX compliance on its initial trial. Worldwide standard high-resolution professional studio monitor with true Active design 8.75" low-distortion LF transducer with onboard passive-radiator provide ample, tight bass response down to 37Hz 1" HF transducer loaded onto logarithmic waveguide for wider dispersion pattern more closely matching that of LF driver True Active design with FR Series amplifiers - 150W for LF / 100W for HF with onboard time- and phase-correction crossover Low Profile design, ideal for left, right, center (LRC) applications Acoustic Space, LF roll-off and HF adjustment controls for use in matching the acoustic properties of any room Non-fatiguing through hours of use XLR, 1/4" and RCA inputs Low Profile design, ideal for left, right, center (LRC) applications THX pm3 approved for 5.1 and 7.1 surround mixing and playback

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" High Resolution Studio Monitor
HR824
8" High Resolution Studio Monitor HR824
Mackie Designs, Inc. The HR824 studio monitors are high-resolution, two-way, bi-amplified, active monitors employing a 6th-order Butterworth system with a built-in rear-firing mass-loaded passive radiator. Released in 1996, the Mackie HR824 High Resolution Studio Monitor redefined what the marketplace looks for in a studio reference monitor. One of the most loved and trusted near-field monitors of all time, the HR824 is found in countless professional studios - thanks to its clarity, broad stereo imaging, ruler-flat response, and extended low-frequency range versus other studio monitors. With such astonishing sound quality, there is little wonder why the HR824 was approved for THX compliance on its initial trial. Worldwide standard high-resolution professional studio monitor with true Active design 8.75" low-distortion LF transducer with onboard passive-radiator provide ample, tight bass response down to 37Hz 1" HF transducer loaded onto logarithmic waveguide for wider dispersion pattern more closely matching that of LF driver True Active design with FR Series amplifiers - 150W for LF / 100W for HF with onboard time- and phase-correction crossover Low Profile design, ideal for left, right, center (LRC) applications Acoustic Space, LF roll-off and HF adjustment controls for use in matching the acoustic properties of any room Non-fatiguing through hours of use XLR, 1/4" and RCA inputs Low Profile design, ideal for left, right, center (LRC) applications THX pm3 approved for 5.1 and 7.1 surround mixing and playback

Mackie Designs, Inc.

The HR824 studio monitors are high-resolution, two-way, bi-amplified, active monitors employing a 6th-order Butterworth system with a built-in rear-firing mass-loaded passive radiator.

Released in 1996, the Mackie HR824 High Resolution Studio Monitor redefined what the marketplace looks for in a studio reference monitor. One of the most loved and trusted near-field monitors of all time, the HR824 is found in countless professional studios - thanks to its clarity, broad stereo imaging, ruler-flat response, and extended low-frequency range versus other studio monitors. With such astonishing sound quality, there is little wonder why the HR824 was approved for THX compliance on its initial trial.

  • Worldwide standard high-resolution professional studio monitor with true Active design
  • 8.75" low-distortion LF transducer with onboard passive-radiator provide ample, tight bass response down to 37Hz
  • 1" HF transducer loaded onto logarithmic waveguide for wider dispersion pattern more closely matching that of LF driver
  • True Active design with FR Series amplifiers - 150W for LF / 100W for HF with onboard time- and phase-correction crossover
  • Low Profile design, ideal for left, right, center (LRC) applications
  • Acoustic Space, LF roll-off and HF adjustment controls for use in matching the acoustic properties of any room
  • Non-fatiguing through hours of use
  • XLR, 1/4" and RCA inputs
  • Low Profile design, ideal for left, right, center (LRC) applications
  • THX pm3 approved for 5.1 and 7.1 surround mixing and playback
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HR824
Product Name 8" High Resolution Studio Monitor
Unlock Full Specs
to access all available technical data

Similar Products

ES Series Hazardous Area Sounders and Powered Loudspeakers - ES4-120-7MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Speaker Drivers - 526918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Frequency Response 9600 Hz
Size 3.96 inch (100 mm)
View Details
Speaker - DC22S-45 - MISCO
Specs
Nominal Power 4 watts
Impedance 45 ohms
Sensitivity 89 dB
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 68 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details