Visual Sound, Inc. Rack Mount Monitor Speaker HR155

Description
Rolls Corporation The HR155 Rack Mount Monitor is ideal for speaker monitoring anywhere space is limited. The all metal chassis of the HR155 will insure years of reliable use. The internal amplifier is designed to diss... The HR155 Rack Mount Monitor is ideal for speaker monitoring anywhere space is limited. The all metal chassis of the HR155 will insure years of reliable use. The internal amplifier is designed to dissipate heat with in the chassis of the HR155, so no outside cooling is required (i.e. it can be mounted into a rack with units above and below it). Use Desk Top or rack mount in RMS270 Rack Tray 15VDC Universal power supply - works anywhere 5 watts output for loud sound Current drain 12ma nominal no signal 15vdc RCA pass through, 3.5mm Stereo or XLR line inputs
Description
Rolls Corporation The HR155 Rack Mount Monitor is ideal for speaker monitoring anywhere space is limited. The all metal chassis of the HR155 will insure years of reliable use. The internal amplifier is designed to diss... The HR155 Rack Mount Monitor is ideal for speaker monitoring anywhere space is limited. The all metal chassis of the HR155 will insure years of reliable use. The internal amplifier is designed to dissipate heat with in the chassis of the HR155, so no outside cooling is required (i.e. it can be mounted into a rack with units above and below it). Use Desk Top or rack mount in RMS270 Rack Tray 15VDC Universal power supply - works anywhere 5 watts output for loud sound Current drain 12ma nominal no signal 15vdc RCA pass through, 3.5mm Stereo or XLR line inputs

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Monitor Speaker - HR155 - Visual Sound, Inc.
Broomall, PA, USA
Rack Mount Monitor Speaker
HR155
Rack Mount Monitor Speaker HR155
Rolls Corporation The HR155 Rack Mount Monitor is ideal for speaker monitoring anywhere space is limited. The all metal chassis of the HR155 will insure years of reliable use. The internal amplifier is designed to diss... The HR155 Rack Mount Monitor is ideal for speaker monitoring anywhere space is limited. The all metal chassis of the HR155 will insure years of reliable use. The internal amplifier is designed to dissipate heat with in the chassis of the HR155, so no outside cooling is required (i.e. it can be mounted into a rack with units above and below it). Use Desk Top or rack mount in RMS270 Rack Tray 15VDC Universal power supply - works anywhere 5 watts output for loud sound Current drain 12ma nominal no signal 15vdc RCA pass through, 3.5mm Stereo or XLR line inputs

Rolls Corporation

The HR155 Rack Mount Monitor is ideal for speaker monitoring anywhere space is limited. The all metal chassis of the HR155 will insure years of reliable use. The internal amplifier is designed to diss...

The HR155 Rack Mount Monitor is ideal for speaker monitoring anywhere space is limited. The all metal chassis of the HR155 will insure years of reliable use. The internal amplifier is designed to dissipate heat with in the chassis of the HR155, so no outside cooling is required (i.e. it can be mounted into a rack with units above and below it).

  • Use Desk Top or rack mount in RMS270 Rack Tray
  • 15VDC Universal power supply - works anywhere
  • 5 watts output for loud sound
  • Current drain 12ma nominal no signal 15vdc RCA pass through, 3.5mm Stereo or XLR line inputs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number HR155
Product Name Rack Mount Monitor Speaker
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-300N-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 300 watts
Number of Channels 2 #
View Details
Single-ended, OTL Headphone and pre amplifier - WA2 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 8.00E-6 to 0.1000 MHz
Output Gain 10 dB
View Details
6-Channel Class D Marine Full-Range Amplifier, 100 W x 6 @ 2 Ω / 75 W x 6 @ 4 Ω - 14.4V - M600/6 - JL Audio, Inc.
Specs
Type Audio Amplifier
Amplifier Class Class D
Frequency Response 1.20E-5 to 0.0220 MHz
View Details