Visual Sound, Inc. HPT64 Very Small-Format Horn HPT64

Description
Electro-Voice The HPT64 is a wide-range, flat-front, constant-directivity , super tweeter horn. It offers economy of space, where geometry is "just big enough for the job." Both horizontal and vertical angles are controlled from 3 kHz to 20 kHz with unusual precision. Loading is maintained to 1,600 Hz. The HPT Series horns represent the latest in development in Constant Directivity design, employing the same principles EV engineers used to design the world's first true Constant Directivity horns in 1974. The HPT64's flat-front design makes it suitable for all modern boxed and clustered systems. A unique, lightweight, integral fiberglass-and-zinc construction provides acoustic and mechanical advantages.
Description
Electro-Voice The HPT64 is a wide-range, flat-front, constant-directivity , super tweeter horn. It offers economy of space, where geometry is "just big enough for the job." Both horizontal and vertical angles are controlled from 3 kHz to 20 kHz with unusual precision. Loading is maintained to 1,600 Hz. The HPT Series horns represent the latest in development in Constant Directivity design, employing the same principles EV engineers used to design the world's first true Constant Directivity horns in 1974. The HPT64's flat-front design makes it suitable for all modern boxed and clustered systems. A unique, lightweight, integral fiberglass-and-zinc construction provides acoustic and mechanical advantages.

Suppliers

Company
Product
Description
Supplier Links
HPT64 Very Small-Format Horn - HPT64 - Visual Sound, Inc.
Broomall, PA, USA
HPT64 Very Small-Format Horn
HPT64
HPT64 Very Small-Format Horn HPT64
Electro-Voice The HPT64 is a wide-range, flat-front, constant-directivity , super tweeter horn. It offers economy of space, where geometry is "just big enough for the job." Both horizontal and vertical angles are controlled from 3 kHz to 20 kHz with unusual precision. Loading is maintained to 1,600 Hz. The HPT Series horns represent the latest in development in Constant Directivity design, employing the same principles EV engineers used to design the world's first true Constant Directivity horns in 1974. The HPT64's flat-front design makes it suitable for all modern boxed and clustered systems. A unique, lightweight, integral fiberglass-and-zinc construction provides acoustic and mechanical advantages.

Electro-Voice

The HPT64 is a wide-range, flat-front, constant-directivity, super tweeter horn. It offers economy of space, where geometry is "just big enough for the job." Both horizontal and vertical angles are controlled from 3 kHz to 20 kHz with unusual precision. Loading is maintained to 1,600 Hz. The HPT Series horns represent the latest in development in Constant Directivity design, employing the same principles EV engineers used to design the world's first true Constant Directivity horns in 1974. The HPT64's flat-front design makes it suitable for all modern boxed and clustered systems. A unique, lightweight, integral fiberglass-and-zinc construction provides acoustic and mechanical advantages.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HPT64
Product Name HPT64 Very Small-Format Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details
W3v3 8-inch Subwoofer Driver (250 W, 4 Ω) - 8W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 250 watts
Impedance 4 ohms
Size 8.00 inch (203 mm)
View Details