Visual Sound, Inc. Single 18" powered subwoofer, 700W HPR181W

Description
QSC Audio Products, Inc. Subwoofer model includes stereo crossover with outputs for powered satellite speakers. The HPR181W single 18" subwoofer offers truly impressive low frequency extension and output. The 4" voice coil driver produces 134 dB SPL peak, at 1 meter with frequency response down to 39 Hz. The HPR181W also includes a top mounted 35mm pole socket and heavy-duty 3" csters to facilitate load-in and load -out.
Description
QSC Audio Products, Inc. Subwoofer model includes stereo crossover with outputs for powered satellite speakers. The HPR181W single 18" subwoofer offers truly impressive low frequency extension and output. The 4" voice coil driver produces 134 dB SPL peak, at 1 meter with frequency response down to 39 Hz. The HPR181W also includes a top mounted 35mm pole socket and heavy-duty 3" csters to facilitate load-in and load -out.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Single 18" powered subwoofer, 700W
HPR181W
Single 18" powered subwoofer, 700W HPR181W
QSC Audio Products, Inc. Subwoofer model includes stereo crossover with outputs for powered satellite speakers. The HPR181W single 18" subwoofer offers truly impressive low frequency extension and output. The 4" voice coil driver produces 134 dB SPL peak, at 1 meter with frequency response down to 39 Hz. The HPR181W also includes a top mounted 35mm pole socket and heavy-duty 3" csters to facilitate load-in and load -out.

QSC Audio Products, Inc.

Subwoofer model includes stereo crossover with outputs for powered satellite speakers.

The HPR181W single 18" subwoofer offers truly impressive low frequency extension and output. The 4" voice coil driver produces 134 dB SPL peak, at 1 meter with frequency response down to 39 Hz. The HPR181W also includes a top mounted 35mm pole socket and heavy-duty 3" csters to facilitate load-in and load -out.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HPR181W
Product Name Single 18" powered subwoofer, 700W
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526958 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 100 dB
Impedance 8 ohms
Size 0.63 inch (16 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Dynamic Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
SPL 110 dB
Maximum Power 0.0100 watts
Sensitivity 65 dB
View Details
WXv2 10-inch Subwoofer Driver (200 W, 4 Ω) - 10WXv2-4 - JL Audio, Inc.
Specs
Nominal Power 200 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details