Visual Sound, Inc. 15" 3-way powered loudspeaker, 100W HF/100W MF/400W LF, 90°Hx40°V HPR153F

Description
QSC Audio Products, Inc. The only portable powered speakers with legendary QSC amplifier power and reliability. The HPR153F 3-way loudspeaker is a great choice when the warmth, clarity and projection of a horn-loaded mid-range design is desired. The 15" low frequency driver provides extension down to 37 Hz while the 6" mid-range driver seamlessly handles the critical vocal region.
Description
QSC Audio Products, Inc. The only portable powered speakers with legendary QSC amplifier power and reliability. The HPR153F 3-way loudspeaker is a great choice when the warmth, clarity and projection of a horn-loaded mid-range design is desired. The 15" low frequency driver provides extension down to 37 Hz while the 6" mid-range driver seamlessly handles the critical vocal region.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
15" 3-way powered loudspeaker, 100W HF/100W MF/400W LF, 90°Hx40°V
HPR153F
15" 3-way powered loudspeaker, 100W HF/100W MF/400W LF, 90°Hx40°V HPR153F
QSC Audio Products, Inc. The only portable powered speakers with legendary QSC amplifier power and reliability. The HPR153F 3-way loudspeaker is a great choice when the warmth, clarity and projection of a horn-loaded mid-range design is desired. The 15" low frequency driver provides extension down to 37 Hz while the 6" mid-range driver seamlessly handles the critical vocal region.

QSC Audio Products, Inc.

The only portable powered speakers with legendary QSC amplifier power and reliability.

The HPR153F 3-way loudspeaker is a great choice when the warmth, clarity and projection of a horn-loaded mid-range design is desired. The 15" low frequency driver provides extension down to 37 Hz while the 6" mid-range driver seamlessly handles the critical vocal region.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HPR153F
Product Name 15" 3-way powered loudspeaker, 100W HF/100W MF/400W LF, 90°Hx40°V
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 6284709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.97 inch (50 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 380 ohms
Sensitivity 110 dB
Size 0.25 inch (6 mm)
View Details