Visual Sound, Inc. 15" Powered Subwoofer HPR151i

Description
QSC Audio Products, Inc. For high-level dance music or reinforcement of bass instruments and kick drum, an HPR series subwoofer will add low-frequency extension and power to any sound system. When the requirement is for compact size and tight, punchy low-end, the single 15" HPR151i subwoofer is the answer. The 700 watt power module is capable of producing 133 dB peak SPL with frequency response down to 43 Hz and sound quality that rivals many 18" subwoofers. A top-mounted 35mm pole socket is provided for use in sub/satellite systems. Power module based on the best-selling RMX series amplifier technology provides 700 watts of class H power Attractive and professional appearance Rugged birch enclosure Tour-grade 16 gauge steel grille Ergonomic handles with comfortable, non-slip grip 35 mm pole socket
Description
QSC Audio Products, Inc. For high-level dance music or reinforcement of bass instruments and kick drum, an HPR series subwoofer will add low-frequency extension and power to any sound system. When the requirement is for compact size and tight, punchy low-end, the single 15" HPR151i subwoofer is the answer. The 700 watt power module is capable of producing 133 dB peak SPL with frequency response down to 43 Hz and sound quality that rivals many 18" subwoofers. A top-mounted 35mm pole socket is provided for use in sub/satellite systems. Power module based on the best-selling RMX series amplifier technology provides 700 watts of class H power Attractive and professional appearance Rugged birch enclosure Tour-grade 16 gauge steel grille Ergonomic handles with comfortable, non-slip grip 35 mm pole socket

Suppliers

Company
Product
Description
Supplier Links
15
Broomall, PA, USA
15" Powered Subwoofer
HPR151i
15" Powered Subwoofer HPR151i
QSC Audio Products, Inc. For high-level dance music or reinforcement of bass instruments and kick drum, an HPR series subwoofer will add low-frequency extension and power to any sound system. When the requirement is for compact size and tight, punchy low-end, the single 15" HPR151i subwoofer is the answer. The 700 watt power module is capable of producing 133 dB peak SPL with frequency response down to 43 Hz and sound quality that rivals many 18" subwoofers. A top-mounted 35mm pole socket is provided for use in sub/satellite systems. Power module based on the best-selling RMX series amplifier technology provides 700 watts of class H power Attractive and professional appearance Rugged birch enclosure Tour-grade 16 gauge steel grille Ergonomic handles with comfortable, non-slip grip 35 mm pole socket

QSC Audio Products, Inc.

For high-level dance music or reinforcement of bass instruments and kick drum, an HPR series subwoofer will add low-frequency extension and power to any sound system. When the requirement is for compact size and tight, punchy low-end, the single 15" HPR151i subwoofer is the answer. The 700 watt power module is capable of producing 133 dB peak SPL with frequency response down to 43 Hz and sound quality that rivals many 18" subwoofers. A top-mounted 35mm pole socket is provided for use in sub/satellite systems.

  • Power module based on the best-selling RMX series amplifier technology provides 700 watts of class H power
  • Attractive and professional appearance
  • Rugged birch enclosure
  • Tour-grade 16 gauge steel grille
  • Ergonomic handles with comfortable, non-slip grip
  • 35 mm pole socket
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HPR151i
Product Name 15" Powered Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526807 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
SPB-3D Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 3 to ? watts
Impedance ? to 16 ohms
Application Telephone or Voice Communication
View Details
Two-way Long Throw Horn 100-volt High Quality Music Projector - MPLT32 - Biamp Systems, Ltd.
Specs
Nominal Power 32 watts
Application Loudspeaker; MusicAudio; Telephone or Voice Communication
View Details