Visual Sound, Inc. Universal 4-Channel Multi-purpose Headphone Amplifier/Line Distribution System HPA-4

Description
Nady Systems, Inc. - Pro Audio The ultra-versatile HPA-4 is a universal 4-channel multi-purpose headphone amplifier/line distribution system. *Four totally independent stereo high-power headphone amplifier/line distribution channels in a convenient single rack package. *Input Source Select switches and Phone and Line 1/4" TRS stereo outputs on each channel, and 4 independent stereo input sections (each with servo-balanced L & R 1/4" TRS jacks) enable independent selection of any of the 4 stereo signals for each headphone amp/line distribution channel. *This matrixing capability allows selecting from up to 4 completely independent monitor signals for each set of headphones connected to the HPA-4 for optimum monitoring flexibility or 4 separate choices for each channel?s Line Output for enabling many useful, simple audio switching/routing solutions. *Separate Volume control for each channel adjusts the level to both phone and parallel line outputs. Easily expandable for optimum versatility in any application - up to four HPA-4?s can be daisy chained for additional fully selectable headphone/line distribution requirements.
Description
Nady Systems, Inc. - Pro Audio The ultra-versatile HPA-4 is a universal 4-channel multi-purpose headphone amplifier/line distribution system. *Four totally independent stereo high-power headphone amplifier/line distribution channels in a convenient single rack package. *Input Source Select switches and Phone and Line 1/4" TRS stereo outputs on each channel, and 4 independent stereo input sections (each with servo-balanced L & R 1/4" TRS jacks) enable independent selection of any of the 4 stereo signals for each headphone amp/line distribution channel. *This matrixing capability allows selecting from up to 4 completely independent monitor signals for each set of headphones connected to the HPA-4 for optimum monitoring flexibility or 4 separate choices for each channel?s Line Output for enabling many useful, simple audio switching/routing solutions. *Separate Volume control for each channel adjusts the level to both phone and parallel line outputs. Easily expandable for optimum versatility in any application - up to four HPA-4?s can be daisy chained for additional fully selectable headphone/line distribution requirements.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Universal 4-Channel Multi-purpose Headphone Amplifier/Line Distribution System
HPA-4
Universal 4-Channel Multi-purpose Headphone Amplifier/Line Distribution System HPA-4
Nady Systems, Inc. - Pro Audio The ultra-versatile HPA-4 is a universal 4-channel multi-purpose headphone amplifier/line distribution system. *Four totally independent stereo high-power headphone amplifier/line distribution channels in a convenient single rack package. *Input Source Select switches and Phone and Line 1/4" TRS stereo outputs on each channel, and 4 independent stereo input sections (each with servo-balanced L & R 1/4" TRS jacks) enable independent selection of any of the 4 stereo signals for each headphone amp/line distribution channel. *This matrixing capability allows selecting from up to 4 completely independent monitor signals for each set of headphones connected to the HPA-4 for optimum monitoring flexibility or 4 separate choices for each channel?s Line Output for enabling many useful, simple audio switching/routing solutions. *Separate Volume control for each channel adjusts the level to both phone and parallel line outputs. Easily expandable for optimum versatility in any application - up to four HPA-4?s can be daisy chained for additional fully selectable headphone/line distribution requirements.

Nady Systems, Inc. - Pro Audio

The ultra-versatile HPA-4 is a universal 4-channel multi-purpose headphone amplifier/line distribution system.

*Four totally independent stereo high-power headphone amplifier/line distribution channels in a convenient single rack package. *Input Source Select switches and Phone and Line 1/4" TRS stereo outputs on each channel, and 4 independent stereo input sections (each with servo-balanced L & R 1/4" TRS jacks) enable independent selection of any of the 4 stereo signals for each headphone amp/line distribution channel. *This matrixing capability allows selecting from up to 4 completely independent monitor signals for each set of headphones connected to the HPA-4 for optimum monitoring flexibility or 4 separate choices for each channel?s Line Output for enabling many useful, simple audio switching/routing solutions. *Separate Volume control for each channel adjusts the level to both phone and parallel line outputs. Easily expandable for optimum versatility in any application - up to four HPA-4?s can be daisy chained for additional fully selectable headphone/line distribution requirements.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number HPA-4
Product Name Universal 4-Channel Multi-purpose Headphone Amplifier/Line Distribution System
Unlock Full Specs
to access all available technical data

Similar Products

 - 523027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0050 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-1250-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 1250 watts
Number of Channels 2 #
View Details
Preamplifier - CRY508 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
Amplifiers - Vocia VA-2060e - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details