Visual Sound, Inc. HP Medium-Format, Two-Inch Horn HP940

Description
Electro-Voice The HP940 is a medium-format, two-inch horn. Its vertical dimensions have been reduced for use in constrained spaces where large-format horns cannot fit. The HP940 maintains horizontal directional control to 500 Hz and vertical control to 1,500 Hz.
Description
Electro-Voice The HP940 is a medium-format, two-inch horn. Its vertical dimensions have been reduced for use in constrained spaces where large-format horns cannot fit. The HP940 maintains horizontal directional control to 500 Hz and vertical control to 1,500 Hz.

Suppliers

Company
Product
Description
Supplier Links
HP Medium-Format, Two-Inch Horn - HP940 - Visual Sound, Inc.
Broomall, PA, USA
HP Medium-Format, Two-Inch Horn
HP940
HP Medium-Format, Two-Inch Horn HP940
Electro-Voice The HP940 is a medium-format, two-inch horn. Its vertical dimensions have been reduced for use in constrained spaces where large-format horns cannot fit. The HP940 maintains horizontal directional control to 500 Hz and vertical control to 1,500 Hz.

Electro-Voice

The HP940 is a medium-format, two-inch horn. Its vertical dimensions have been reduced for use in constrained spaces where large-format horns cannot fit. The HP940 maintains horizontal directional control to 500 Hz and vertical control to 1,500 Hz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HP940
Product Name HP Medium-Format, Two-Inch Horn
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526894 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 1220 ohms
Sensitivity 101 dB
Size 0.25 inch (6 mm)
View Details