Visual Sound, Inc. 8" HIGH POWER COAXIAL OPEN-CEILING SPEAKER HP890i

Description
SoundTube Entertainment, Inc. 8" HIGH POWER COAXIAL OPEN-CEILING SPEAKER Patented BroadBeamHP® waveguide technology delivers a consistent dispersion pattern for maximum coverage are per speaker (up to 10 kHz, EASE documented). Included with every new HPi speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations.
Description
SoundTube Entertainment, Inc. 8" HIGH POWER COAXIAL OPEN-CEILING SPEAKER Patented BroadBeamHP® waveguide technology delivers a consistent dispersion pattern for maximum coverage are per speaker (up to 10 kHz, EASE documented). Included with every new HPi speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations.

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" HIGH POWER COAXIAL OPEN-CEILING SPEAKER
HP890i
8" HIGH POWER COAXIAL OPEN-CEILING SPEAKER HP890i
SoundTube Entertainment, Inc. 8" HIGH POWER COAXIAL OPEN-CEILING SPEAKER Patented BroadBeamHP® waveguide technology delivers a consistent dispersion pattern for maximum coverage are per speaker (up to 10 kHz, EASE documented). Included with every new HPi speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations.

SoundTube Entertainment, Inc.

8" HIGH POWER COAXIAL OPEN-CEILING SPEAKER

  • Patented BroadBeamHP® waveguide technology delivers a consistent dispersion pattern for maximum coverage are per speaker (up to 10 kHz, EASE documented).
  • Included with every new HPi speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist.
  • New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning.
  • 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct.
  • High-frequency driver protection with automatic reset.
  • Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HP890i
Product Name 8" HIGH POWER COAXIAL OPEN-CEILING SPEAKER
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102751 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details