Visual Sound, Inc. 6.5" HIGH POWER COAXIAL OPEN-CEILING SPEAKER HP690i

Description
SoundTube Entertainment, Inc. 6.5" HIGH POWER COAXIAL OPEN-CEILING SPEAKER Patented BroadBeamHP® waveguide technology delivers a consistent dispersion pattern for maximum coverage are per speaker (up to 10 kHz, EASE documented). Included with every new HPi speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations.
Description
SoundTube Entertainment, Inc. 6.5" HIGH POWER COAXIAL OPEN-CEILING SPEAKER Patented BroadBeamHP® waveguide technology delivers a consistent dispersion pattern for maximum coverage are per speaker (up to 10 kHz, EASE documented). Included with every new HPi speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations.

Suppliers

Company
Product
Description
Supplier Links
6.5
Broomall, PA, USA
6.5" HIGH POWER COAXIAL OPEN-CEILING SPEAKER
HP690i
6.5" HIGH POWER COAXIAL OPEN-CEILING SPEAKER HP690i
SoundTube Entertainment, Inc. 6.5" HIGH POWER COAXIAL OPEN-CEILING SPEAKER Patented BroadBeamHP® waveguide technology delivers a consistent dispersion pattern for maximum coverage are per speaker (up to 10 kHz, EASE documented). Included with every new HPi speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations.

SoundTube Entertainment, Inc.

6.5" HIGH POWER COAXIAL OPEN-CEILING SPEAKER

  • Patented BroadBeamHP® waveguide technology delivers a consistent dispersion pattern for maximum coverage are per speaker (up to 10 kHz, EASE documented).
  • Included with every new HPi speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist.
  • New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning.
  • 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct.
  • High-frequency driver protection with automatic reset.
  • Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HP690i
Product Name 6.5" HIGH POWER COAXIAL OPEN-CEILING SPEAKER
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643335 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
CI Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 250 ohms
Sensitivity 125 dB
Size 0.37 inch (9 mm)
View Details