Visual Sound, Inc. 5.25" HIGH POWER COAXIAL OPEN-CEILING SPEAKER HP590i

Description
SoundTube Entertainment, Inc. 5.25" HIGH POWER COAXIAL OPEN-CEILING SPEAKER Included with every new HPi speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. Installation hardware, including hanging cables, snap-link, fast-adjusting cable clamps and wire ties, is packaged with each HPi speaker. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations. Sonically matched with SoundTube's new CMi (in ceiling) and SMi (surface mount) speakers for applications requiring combinations of hanging and mounted speakers. May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.
Description
SoundTube Entertainment, Inc. 5.25" HIGH POWER COAXIAL OPEN-CEILING SPEAKER Included with every new HPi speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. Installation hardware, including hanging cables, snap-link, fast-adjusting cable clamps and wire ties, is packaged with each HPi speaker. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations. Sonically matched with SoundTube's new CMi (in ceiling) and SMi (surface mount) speakers for applications requiring combinations of hanging and mounted speakers. May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.

Suppliers

Company
Product
Description
Supplier Links
5.25
Broomall, PA, USA
5.25" HIGH POWER COAXIAL OPEN-CEILING SPEAKER
HP590i
5.25" HIGH POWER COAXIAL OPEN-CEILING SPEAKER HP590i
SoundTube Entertainment, Inc. 5.25" HIGH POWER COAXIAL OPEN-CEILING SPEAKER Included with every new HPi speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist. Installation hardware, including hanging cables, snap-link, fast-adjusting cable clamps and wire ties, is packaged with each HPi speaker. New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning. 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct. High-frequency driver protection with automatic reset. Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations. Sonically matched with SoundTube's new CMi (in ceiling) and SMi (surface mount) speakers for applications requiring combinations of hanging and mounted speakers. May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.

SoundTube Entertainment, Inc.

5.25" HIGH POWER COAXIAL OPEN-CEILING SPEAKER

  • Included with every new HPi speaker is a fast-action, four-pin Euroblock connector that speeds up wiring, allows simplified daisy-chaining and provides the option for pre-wiring where 'division of labor' codes exist.
  • Installation hardware, including hanging cables, snap-link, fast-adjusting cable clamps and wire ties, is packaged with each HPi speaker.
  • New speed-tap power settings save customers time and money on ordering, inventory tracking, installation and system tuning.
  • 25, 70.7 and 100 Volt transformer options with coice coil/8 Ohm direct.
  • High-frequency driver protection with automatic reset.
  • Durable construction, powder-coated grille and terminal weather boot allow for indoor or outdoor installations.
  • Sonically matched with SoundTube's new CMi (in ceiling) and SMi (surface mount) speakers for applications requiring combinations of hanging and mounted speakers.
  • May be used in conjunction with RS801i Subwoofer for applications requiring additional bass.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HP590i
Product Name 5.25" HIGH POWER COAXIAL OPEN-CEILING SPEAKER
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details