Visual Sound, Inc. HP Large-Format, Two-Inch Horn HP4020

Description
Electro-Voice The HP4020 is a large-format, two-inch horn. It features the ultimate in dispersion control, with control of rated dispersion angles down to 500 Hz, both horizontally and vertically. The HP4020 also features directivity control to 500 Hz to maximize vocal intelligibility and musical clarity in difficult acoustic environments.
Description
Electro-Voice The HP4020 is a large-format, two-inch horn. It features the ultimate in dispersion control, with control of rated dispersion angles down to 500 Hz, both horizontally and vertically. The HP4020 also features directivity control to 500 Hz to maximize vocal intelligibility and musical clarity in difficult acoustic environments.

Suppliers

Company
Product
Description
Supplier Links
HP Large-Format, Two-Inch Horn - HP4020 - Visual Sound, Inc.
Broomall, PA, USA
HP Large-Format, Two-Inch Horn
HP4020
HP Large-Format, Two-Inch Horn HP4020
Electro-Voice The HP4020 is a large-format, two-inch horn. It features the ultimate in dispersion control, with control of rated dispersion angles down to 500 Hz, both horizontally and vertically. The HP4020 also features directivity control to 500 Hz to maximize vocal intelligibility and musical clarity in difficult acoustic environments.

Electro-Voice

The HP4020 is a large-format, two-inch horn. It features the ultimate in dispersion control, with control of rated dispersion angles down to 500 Hz, both horizontally and vertically. The HP4020 also features directivity control to 500 Hz to maximize vocal intelligibility and musical clarity in difficult acoustic environments.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number HP4020
Product Name HP Large-Format, Two-Inch Horn
Unlock Full Specs
to access all available technical data

Similar Products

AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
Energy Power 12 Sub Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Frequency Response 35 to 120 Hz
Weight 12154.20 g (428.80 oz)
Application Consumer Electronics / Gaming
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.0100 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details