HamiltonBuhl (VCOM)
Hamilton Electronics presents a 24 pack of Hamilton SC7V headphones for the classroom. The Hamilton SC7V Headphone with individual volume control features four-in-one operation on 1/8 inch stereo, 1/8 inch mono, 1/4 in stereo and 1/4 inch mono modes. New soft leatherette style washable, replaceable ear cushions, new easier-to-wear lighter design with swivel ear-cups and soft coil, 3 meter long cord (almost 10 feet!) all contribute to longer fatigue-free use. Now in easy to mark medium gray colors. Use in groups with a listening center jackbox. At days end, pack the headphones away in the included durable polypropylene carry case.
Buhl Industries, Inc.
A 24 pack for the classroom. Featuring our volume controllable model SC7V with its soft leatherette style washable, replaceable ear cushions, 3 meter long cord, and easy to mark medium gray colors. At days end pack the headphones away in the included durable polypropylene carry case. Use in groups with a listening center jackbox. One year warranty. Impedance: 170 Ohms; Frequency response: 18-20k Hz. Cord: 3meters. Speaker drivers: 57mm cobalt magnet type.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | HMC/24/SC7V |
| Product Name | Lab pack w/ 24 SC7V Headphones in Large Carry Case |